BergStik ®, BergStik ® , Board to Board connector, Unshrouded vertical header, Through Hole, Single Row, , 6 Positions, 2.54 mm (0.100in) Pitch., Amphenol is one of the leading manufacturers of 2.54mm Board to Board/Wire Connectors. Contact us today for more details of BergStik ® , part number 68001-206HLF.
"Connector Header Through Hole 6 position 0.100"" (2.54mm)"
6 Pos 2.54mm Header, Male Pin, Gold/GXT, 3A, 1.5kV, Thru-Hole Product overview: 68001-206HLF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 1.5kV. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, 1.5kV, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-68001-206HLF can be used for catalog matching and distributor lookup.
BTB CONN, HEADER, 6POS, 1ROWS, 2.54MM; Connector Systems:Board-to-Boa
| Amphenol Communications Solutions | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 68001-206HLF | 609-3403-ND | 2027-68001-206HLF | 28AH8834 |
| Product Name | BergStik ® | Headers, Male Pins | 3A 1.5kV Electronic Connector | Btb Conn, Header, 6Pos, 1Rows, 2.54Mm; Connector Systems Amphenol Communications Solutions |
| Connector Type | Board to Board Connector; Wire to Board Connector | Header Connector; Header | Board to Board Connector | |
| Termination | Through Hole | Solder | Through Hole | |
| Voltage Rating | 1500 volts | 1500 volts | ||
| Current Rating | 3.0 amps | 3.0 amps | 3.0 amps |