Amphenol Corporation BergStik ® 68001-202HLF

Description
BergStik ®, BergStik ® , Board to Board connector, Unshrouded vertical header, Through Hole, Single Row, , 2 Positions, 2.54 mm (0.100in) Pitch., Amphenol is one of the leading manufacturers of 2.54mm Board to Board/Wire Connectors. Contact us today for more details of BergStik ® , part number 68001-202HLF.
Request a Quote Datasheet
Description
BergStik ®, BergStik ® , Board to Board connector, Unshrouded vertical header, Through Hole, Single Row, , 2 Positions, 2.54 mm (0.100in) Pitch., Amphenol is one of the leading manufacturers of 2.54mm Board to Board/Wire Connectors. Contact us today for more details of BergStik ® , part number 68001-202HLF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BergStik ® - 68001-202HLF - Amphenol Communications Solutions
Nashua, NH, United States
BergStik ®
68001-202HLF
BergStik ® 68001-202HLF
BergStik ®, BergStik ® , Board to Board connector, Unshrouded vertical header, Through Hole, Single Row, , 2 Positions, 2.54 mm (0.100in) Pitch., Amphenol is one of the leading manufacturers of 2.54mm Board to Board/Wire Connectors. Contact us today for more details of BergStik ® , part number 68001-202HLF.

BergStik ®, BergStik ® , Board to Board connector, Unshrouded vertical header, Through Hole, Single Row, , 2 Positions, 2.54 mm (0.100in) Pitch., Amphenol is one of the leading manufacturers of 2.54mm Board to Board/Wire Connectors. Contact us today for more details of BergStik ® , part number 68001-202HLF.

Supplier's Site Datasheet
Headers, Male Pins - 609-3469-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
609-3469-ND
Headers, Male Pins 609-3469-ND
"Connector Header Through Hole 2 position 0.100"" (2.54mm)"

"Connector Header Through Hole 2 position 0.100"" (2.54mm)"

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
2027-68001-202HLF
Electronic Connector 2027-68001-202HLF
Board Connector, 2 Contact(s), 1 Row(s), Male, Straight, 0.1 inch Pitch, Solder Terminal, Locking, Black Insulator, Receptacle, LEAD FREE Product overview: 68001-202HLF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-68001-202HLF can be used for catalog matching and distributor lookup.

Board Connector, 2 Contact(s), 1 Row(s), Male, Straight, 0.1 inch Pitch, Solder Terminal, Locking, Black Insulator, Receptacle, LEAD FREE Product overview: 68001-202HLF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-68001-202HLF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors - 68001-202HLF - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
68001-202HLF
Connectors 68001-202HLF
B/S II SR

B/S II SR

Buy Now
Rectangular Connectors - 68001-202HLF - 856958-68001-202HLF - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 68001-202HLF
856958-68001-202HLF
Rectangular Connectors - 68001-202HLF 856958-68001-202HLF
Manufacturer: AMPHENOL Win Source Part Number: 856958-68001-202HLF Series: BERGSTIK® II Features: Connector Header position Package: Bag Family Name: 68001 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 7 Weeks REACH Status: REACH Affected HTSUS: 8536.69.4040 Other Part Number: 609-3469, 68001202HLF, 2266-68001-202HLF

Manufacturer: AMPHENOL
Win Source Part Number: 856958-68001-202HLF
Series: BERGSTIK® II
Features: Connector Header position
Package: Bag
Family Name: 68001
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 7 Weeks
REACH Status: REACH Affected
HTSUS: 8536.69.4040
Other Part Number: 609-3469, 68001202HLF, 2266-68001-202HLF

Buy Now Datasheet
AMPHENOL ICC - 68001-202HLF - Board-To-Board Connector, 2.54 mm, 2 Contacts, Header, FCI BergStik II 68001 Series, Through Hole - 44-68001-202HLF - Utmel Electronic Limited
Hong Kong, China
AMPHENOL ICC - 68001-202HLF - Board-To-Board Connector, 2.54 mm, 2 Contacts, Header, FCI BergStik II 68001 Series, Through Hole
44-68001-202HLF
AMPHENOL ICC - 68001-202HLF - Board-To-Board Connector, 2.54 mm, 2 Contacts, Header, FCI BergStik II 68001 Series, Through Hole 44-68001-202HLF
AMPHENOL ICC - 68001-202HLF - Board-To-Board Connector, 2.54 mm, 2 Contacts, Header, FCI BergStik II 68001 Series, Through Hole

AMPHENOL ICC - 68001-202HLF - Board-To-Board Connector, 2.54 mm, 2 Contacts, Header, FCI BergStik II 68001 Series, Through Hole

Supplier's Site
Board-Board Connector Header, 2 Position, 1Row; Connector Systems Amphenol Communications Solutions - 20M2276 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector Header, 2 Position, 1Row; Connector Systems Amphenol Communications Solutions
20M2276
Board-Board Connector Header, 2 Position, 1Row; Connector Systems Amphenol Communications Solutions 20M2276
BOARD-BOARD CONNECTOR HEADER, 2 POSITION, 1ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole; Product Range:FCI BergStik II 68001 Series RoHS Compliant: Yes

BOARD-BOARD CONNECTOR HEADER, 2 POSITION, 1ROW; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole; Product Range:FCI BergStik II 68001 Series RoHS Compliant: Yes

Supplier's Site Datasheet
68001-202Hlf-B/s Ii Sr Rohs Compliant Amphenol Communications Solutions - 38AH4587 - Newark, An Avnet Company
Chicago, IL, United States
68001-202Hlf-B/s Ii Sr Rohs Compliant Amphenol Communications Solutions
38AH4587
68001-202Hlf-B/s Ii Sr Rohs Compliant Amphenol Communications Solutions 38AH4587
68001-202HLF-B/S II SR ROHS COMPLIANT: YES

68001-202HLF-B/S II SR ROHS COMPLIANT: YES

Supplier's Site
68001-202Hlf-B/s Ii Sr / Amphenol Fci Amphenol Communications Solutions - 39AJ4526 - Newark, An Avnet Company
Chicago, IL, United States
68001-202Hlf-B/s Ii Sr / Amphenol Fci Amphenol Communications Solutions
39AJ4526
68001-202Hlf-B/s Ii Sr / Amphenol Fci Amphenol Communications Solutions 39AJ4526
68001-202HLF-B/S II SR / AMPHENOL FCI

68001-202HLF-B/S II SR / AMPHENOL FCI

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions DigiKey ERSAELECTRONICS PTE. LTD. Heilind Electronics, Inc. Win Source Electronics Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 68001-202HLF 609-3469-ND 2027-68001-202HLF 68001-202HLF 856958-68001-202HLF 44-68001-202HLF 20M2276 38AH4587
Product Name BergStik ® Headers, Male Pins Electronic Connector Connectors Rectangular Connectors - 68001-202HLF AMPHENOL ICC - 68001-202HLF - Board-To-Board Connector, 2.54 mm, 2 Contacts, Header, FCI BergStik II 68001 Series, Through Hole Board-Board Connector Header, 2 Position, 1Row; Connector Systems Amphenol Communications Solutions 68001-202Hlf-B/s Ii Sr Rohs Compliant Amphenol Communications Solutions
Connector Type Board to Board Connector; Wire to Board Connector Header Connector; Header Rectangular Connectors, Heavy Duty Board to Board Connector
Termination Through Hole Solder Through Hole
Voltage Rating 1500 volts 1500 volts
Current Rating 3.0 amps 3.0 amps 3.0 amps
Unlock Full Specs
to access all available technical data