Amphenol Corporation BergStik ® 68001-202

Description
BergStik ®, BergStik ® , Board to Board connector, Unshrouded vertical header, Through Hole, Single Row, , 2 Positions, 2.54 mm (0.100in) Pitch., Amphenol is one of the leading manufacturers of 2.54mm Board to Board/Wire Connectors. Contact us today for more details of BergStik ® , part number 68001-202.
Request a Quote Datasheet
Description
BergStik ®, BergStik ® , Board to Board connector, Unshrouded vertical header, Through Hole, Single Row, , 2 Positions, 2.54 mm (0.100in) Pitch., Amphenol is one of the leading manufacturers of 2.54mm Board to Board/Wire Connectors. Contact us today for more details of BergStik ® , part number 68001-202.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BergStik ® - 68001-202 - Amphenol Communications Solutions
Nashua, NH, United States
BergStik ®
68001-202
BergStik ® 68001-202
BergStik ®, BergStik ® , Board to Board connector, Unshrouded vertical header, Through Hole, Single Row, , 2 Positions, 2.54 mm (0.100in) Pitch., Amphenol is one of the leading manufacturers of 2.54mm Board to Board/Wire Connectors. Contact us today for more details of BergStik ® , part number 68001-202.

BergStik ®, BergStik ® , Board to Board connector, Unshrouded vertical header, Through Hole, Single Row, , 2 Positions, 2.54 mm (0.100in) Pitch., Amphenol is one of the leading manufacturers of 2.54mm Board to Board/Wire Connectors. Contact us today for more details of BergStik ® , part number 68001-202.

Supplier's Site Datasheet
Headers, Male Pins - 68001-202-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
68001-202-ND
Headers, Male Pins 68001-202-ND
"Connector Header Through Hole 2 position 0.100"" (2.54mm)"

"Connector Header Through Hole 2 position 0.100"" (2.54mm)"

Buy Now Datasheet
68001-202-B/s Ii Hdr. Sr / Bag Amphenol Communications Solutions - 46P3719 - Newark, An Avnet Company
Chicago, IL, United States
68001-202-B/s Ii Hdr. Sr / Bag Amphenol Communications Solutions
46P3719
68001-202-B/s Ii Hdr. Sr / Bag Amphenol Communications Solutions 46P3719
68001-202-B/S II HDR. SR / Bag

68001-202-B/S II HDR. SR / Bag

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 68001-202 68001-202-ND 46P3719
Product Name BergStik ® Headers, Male Pins 68001-202-B/s Ii Hdr. Sr / Bag Amphenol Communications Solutions
Connector Type Board to Board Connector; Wire to Board Connector Header Connector; Header
Termination Through Hole
Voltage Rating 1500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Hard Metric Backplane Connectors - 100668-1 - TE Connectivity
Specs
Category Board to Board Connector
Termination Through Hole - Press-Fit
Mounting Board Mount
View Details
6 suppliers
M.2 / Mini PCI-E 52P / Mini PCI 124P Connectors Series - Mini PCI-E 52P Connectors - Rego Electronics Inc.
Specs
Category Card Edge Connector
Connector Type Mini PCI
Gender Female / Jack
View Details
HDLP: Lightweight High Density PCB -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Category Board to Board Connector; Military Connector
View Details
PCB Connectors - NCK-FYG-S-02 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details