BergStik ®, BergStik ® , Board to Board connector, Unshrouded vertical header, Through Hole, Single Row, , 4 Positions, 2.54 mm (0.100in) Pitch., Amphenol is one of the leading manufacturers of 2.54mm Board to Board/Wire Connectors. Contact us today for more details of BergStik ® , part number 68001-104HLF.
Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconn
Package: 292-LBGA
Product Status: Preliminary
Contact Type: Forked
Shrouding: Shrouded
Fastening Type: Spring Lock
Contact Length - Mating: 0.197" (5.00mm)
Contact Length - Post: 0.100" (2.54mm)
Insulation Height: 0.228" (5.80mm)
Contact Finish - Mating: Gold-Palladium
Board Connector, 4 Contact(s), 1 Row(s), Male, Straight, Solder Terminal, LEAD FREE Product overview: 68001-104HLF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-68001-104HLF can be used for catalog matching and distributor lookup.
"Connector Header Through Hole 4 position 0.100"" (2.54mm)"
BOARD TO BOARD, HEADER, 4 POSITION, 1ROW; Connector Systems:Board-to-Boa
| Amphenol Communications Solutions | Win Source Electronics | Heilind Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 68001-104HLF | 68001-104HLF | 2027-68001-104HLF | 609-3271-ND | 20M2248 | |
| Product Name | BergStik ® | Connectors,Interconnects | Connectors | Electronic Connector | Headers, Male Pins | Board To Board, Header, 4 Position, 1Row; Connector Systems Amphenol Communications Solutions |
| Connector Type | Board to Board Connector; Wire to Board Connector | Header Connector; Header | Board to Board Connector | |||
| Termination | Through Hole | Through Hole | ||||
| Voltage Rating | 1500 volts |