BergStik ®, BergStik ® , Board to Board connector, Unshrouded vertical header, Through Hole, Single Row, , 4 Positions, 2.54 mm (0.100in) Pitch., Amphenol is one of the leading manufacturers of 2.54mm Board to Board/Wire Connectors. Contact us today for more details of BergStik ® , part number 68001-104H.
"Connector Header Through Hole 4 position 0.100"" (2.54mm)"
68001-104H-B/S II HDR. SR
68001-104H-B/S II HDR. SR / 2000
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 68001-104H | 68001-104H-ND | 95AJ5356 |
| Product Name | BergStik ® | Headers, Male Pins | 68001-104H-B/s Ii Hdr. Sr Amphenol Communications Solutions |
| Connector Type | Board to Board Connector; Wire to Board Connector | Header Connector; Header | |
| Termination | Through Hole | ||
| Voltage Rating | 1500 volts |