BergStik ®, BergStik ® , Board to Board connector, Unshrouded vertical header, Through Hole, Single Row, , 3 Positions, 2.54 mm (0.100in) Pitch., Amphenol is one of the leading manufacturers of 2.54mm Board to Board/Wire Connectors. Contact us today for more details of BergStik ® , part number 68001-103HALF.
"Connector Header Through Hole 3 position 0.100"" (2.54mm)"
BS SR TH HDR 1X3 TR-68001-103HALF / Reel RoHS Compliant: Yes
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 68001-103HALF | 68001-103HALF-ND | 51Y7993 |
| Product Name | BergStik ® | Headers, Male Pins | Bs Sr Th Hdr 1X3 Tr-68001-103Half / Reel Rohs Compliant Amphenol Communications Solutions |
| Connector Type | Board to Board Connector; Wire to Board Connector | Header Connector; Header | |
| Termination | Through Hole | ||
| Voltage Rating | 1500 volts |