BergStik ®, BergStik ® , Board to Board connector, Unshrouded vertical header, Through Hole, Single Row, , 1 Positions, 2.54 mm (0.100in) Pitch., Amphenol is one of the leading manufacturers of 2.54mm Board to Board/Wire Connectors. Contact us today for more details of BergStik ® , part number 68001-101HLF.
Connector Header Through Hole 1 position
CONNECTOR, HEADER, 1POS, 1ROW; Connector Systems:Board-to-Boa
68001-101HLF-B/S II HD SR
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 68001-101HLF | 609-3467-ND | 20M2246 | 95AJ5355 |
| Product Name | BergStik ® | Headers, Male Pins | Connector, Header, 1Pos, 1Row; Connector Systems Amphenol Communications Solutions | 68001-101Hlf-B/s Ii Hd Sr Amphenol Communications Solutions |
| Connector Type | Board to Board Connector; Wire to Board Connector | Header Connector; Header | Board to Board Connector | |
| Termination | Through Hole | Through Hole | ||
| Voltage Rating | 1500 volts |