BergStik ®, BergStik ® , Board to Board connector, Unshrouded vertical header, Through Hole, Double Row, 36 Positions, 2.54 mm (0.100in) Pitch, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStik ® part number 68000-436.
"Connector Header Through Hole 36 position 0.100"" (2.54mm)"
| Amphenol Communications Solutions | DigiKey | |
|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors |
| Product Number | 68000-436 | 68000-436-ND |
| Product Name | BergStik ® | Headers, Male Pins |
| Connector Type | Board to Board Connector; Wire to Board Connector | Header Connector; Header |
| Termination | Through Hole | |
| Voltage Rating | 1500 volts |