Amphenol Corporation BergStik ® 68000-408HLF

Description
BergStik ®, BergStik ® , Board to Board connector, Unshrouded Header, Through Hole, Single Row, 8 Positions, 2.54 mm Pitch, Vertical, 5.84 mm (0.23 in.) Mating, 2.41 mm (0.095 in.) Tail, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStik ® part number 68000-408HLF.
Request a Quote Datasheet
Description
BergStik ®, BergStik ® , Board to Board connector, Unshrouded Header, Through Hole, Single Row, 8 Positions, 2.54 mm Pitch, Vertical, 5.84 mm (0.23 in.) Mating, 2.41 mm (0.095 in.) Tail, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStik ® part number 68000-408HLF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BergStik ® - 68000-408HLF - Amphenol Communications Solutions
Nashua, NH, United States
BergStik ®
68000-408HLF
BergStik ® 68000-408HLF
BergStik ®, BergStik ® , Board to Board connector, Unshrouded Header, Through Hole, Single Row, 8 Positions, 2.54 mm Pitch, Vertical, 5.84 mm (0.23 in.) Mating, 2.41 mm (0.095 in.) Tail, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStik ® part number 68000-408HLF.

BergStik ®, BergStik ® , Board to Board connector, Unshrouded Header, Through Hole, Single Row, 8 Positions, 2.54 mm Pitch, Vertical, 5.84 mm (0.23 in.) Mating, 2.41 mm (0.095 in.) Tail, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStik ® part number 68000-408HLF.

Supplier's Site Datasheet
Singapore, Singapore
Electronic Connector
2027-68000-408HLF
Electronic Connector 2027-68000-408HLF
Board Connector, 8 Contact(s), 1 Row(s), Male, Straight, Solder Terminal, LEAD FREE Product overview: 68000-408HLF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-68000-408HLF can be used for catalog matching and distributor lookup.

Board Connector, 8 Contact(s), 1 Row(s), Male, Straight, Solder Terminal, LEAD FREE Product overview: 68000-408HLF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-68000-408HLF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connectors - 68000-408HLF - 856957-68000-408HLF - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 68000-408HLF
856957-68000-408HLF
Rectangular Connectors - 68000-408HLF 856957-68000-408HLF
Manufacturer: AMPHENOL Win Source Part Number: 856957-68000-408HLF Series: BERGSTIK® II Features: Connector Header position Package: Bag Family Name: 68000 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 7 Weeks REACH Status: REACH Affected HTSUS: 8536.69.4040 Other Part Number: 609-3264, 68000408HLF

Manufacturer: AMPHENOL
Win Source Part Number: 856957-68000-408HLF
Series: BERGSTIK® II
Features: Connector Header position
Package: Bag
Family Name: 68000
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 7 Weeks
REACH Status: REACH Affected
HTSUS: 8536.69.4040
Other Part Number: 609-3264, 68000408HLF

Buy Now Datasheet
Headers, Male Pins - 609-3264-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
609-3264-ND
Headers, Male Pins 609-3264-ND
"Connector Header Through Hole 8 position 0.100"" (2.54mm)"

"Connector Header Through Hole 8 position 0.100"" (2.54mm)"

Buy Now Datasheet
Board To Board, Header, 8 Position, 1Row; Connector Systems Amphenol Communications Solutions - 20M2219 - Newark, An Avnet Company
Chicago, IL, United States
Board To Board, Header, 8 Position, 1Row; Connector Systems Amphenol Communications Solutions
20M2219
Board To Board, Header, 8 Position, 1Row; Connector Systems Amphenol Communications Solutions 20M2219
BOARD TO BOARD, HEADER, 8 POSITION, 1ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole; Product Range:FCI BergStik II 68000 Series RoHS Compliant: Yes

BOARD TO BOARD, HEADER, 8 POSITION, 1ROW; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole; Product Range:FCI BergStik II 68000 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 68000-408HLF 2027-68000-408HLF 856957-68000-408HLF 609-3264-ND 20M2219
Product Name BergStik ® Electronic Connector Rectangular Connectors - 68000-408HLF Headers, Male Pins Board To Board, Header, 8 Position, 1Row; Connector Systems Amphenol Communications Solutions
Connector Type Board to Board Connector Rectangular Connectors, Heavy Duty Header Connector; Header Board to Board Connector
Termination Through Hole Through Hole
Voltage Rating 1500 volts
Unlock Full Specs
to access all available technical data