Amphenol Communications Solutions BERGSTIK STR 68000-406HALF

Description
BERGSTIK STR, 68000-406HALF-B/S II SR, Amphenol is one of the leading manufacturers of BERGSTIK STRContact us today for more details of BERGSTIK STR,part number 68000406HALF
Request a Quote Datasheet
Description
BERGSTIK STR, 68000-406HALF-B/S II SR, Amphenol is one of the leading manufacturers of BERGSTIK STRContact us today for more details of BERGSTIK STR,part number 68000406HALF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BERGSTIK STR - 68000-406HALF - Amphenol Communications Solutions
Nashua, NH, United States
BERGSTIK STR
68000-406HALF
BERGSTIK STR 68000-406HALF
BERGSTIK STR, 68000-406HALF-B/S II SR, Amphenol is one of the leading manufacturers of BERGSTIK STRContact us today for more details of BERGSTIK STR,part number 68000406HALF

BERGSTIK STR, 68000-406HALF-B/S II SR, Amphenol is one of the leading manufacturers of BERGSTIK STRContact us today for more details of BERGSTIK STR,part number 68000406HALF

Supplier's Site Datasheet
Singapore, Singapore
Electronic Connector
2027-68000-406HALF
Electronic Connector 2027-68000-406HALF
Headers & Wire Housings B/S II SR-68000-406HALF Product overview: 68000-406HALF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-68000-406HALF can be used for catalog matching and distributor lookup.

Headers & Wire Housings B/S II SR-68000-406HALF Product overview: 68000-406HALF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-68000-406HALF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Package: 292-LBGA Product Status: Last Time Buy Contact Type: Female Socket Termination: Solder Fastening Type: Spring Lock Contact Length - Mating: 0.120" (3.05mm) Contact Length - Post: 0.102" (2.60mm) Overall Contact Length: 0.500" (12.70mm) Insulation Height: 0.228" (5.80mm)

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconnects
Package: 292-LBGA
Product Status: Last Time Buy
Contact Type: Female Socket
Termination: Solder
Fastening Type: Spring Lock
Contact Length - Mating: 0.120" (3.05mm)
Contact Length - Post: 0.102" (2.60mm)
Overall Contact Length: 0.500" (12.70mm)
Insulation Height: 0.228" (5.80mm)

Buy Now Datasheet
B/s Ii Sr-68000-406Half / Tap/rl Amphenol Communications Solutions - 69AC7650 - Newark, An Avnet Company
Chicago, IL, United States
B/s Ii Sr-68000-406Half / Tap/rl Amphenol Communications Solutions
69AC7650
B/s Ii Sr-68000-406Half / Tap/rl Amphenol Communications Solutions 69AC7650
B/S II SR-68000-406HALF / Tap/Rl

B/S II SR-68000-406HALF / Tap/Rl

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 68000-406HALF 2027-68000-406HALF 69AC7650
Product Name BERGSTIK STR Electronic Connector Connectors,Interconnects B/s Ii Sr-68000-406Half / Tap/rl Amphenol Communications Solutions
Voltage Rating 1500 volts
Unlock Full Specs
to access all available technical data

Similar Products