BergStik ®, BergStik ® , Board to Board connector, Unshrouded Header, Through Hole, Single Row, 36 Positions, 2.54 mm Pitch, Vertical, 5.84 mm (0.23 in.) Mating, 2.41 mm (0.095 in.) Tail, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStik ® part number 68000-236HLF.
"Connector Header Through Hole 36 position 0.100"" (2.54mm)"
BOARD-BOARD CONNECTOR, HEADER, 36 POSITION, 1ROW; Connector Systems:Board-to-Boa
connector,str header,single row,.1 contcenters,.095 tail,gold or gtx,36 contact
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 68000-236HLF | 609-3465-ND | 20M2215 | 70089032 |
| Product Name | BergStik ® | Headers, Male Pins | Board-Board Connector, Header, 36 Position, 1Row; Connector Systems Amphenol Communications Solutions | connector,str header,single row,.1 contcenters,.095 tail,gold or gtx,36 contact |
| Connector Type | Board to Board Connector | Header Connector; Header | Board to Board Connector | |
| Termination | Through Hole | Through Hole | Thru-Hole | |
| Voltage Rating | 1500 volts | 1500 volts | ||
| Current Rating | 3.0 amps | 3.0 amps | 3.0 amps |