Amphenol Corporation Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers 68000-203HLF

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Data Acquisition>Digital Potentiometers Product Status: Preliminary Connector Type: Receptacle Contact Type: Female Socket Shrouding: Shrouded - 4 Wall Termination: Solder Fastening Type: Spring Lock Contact Length - Mating: 0.120" (3.05mm) Contact Length - Post: 0.102" (2.60mm)
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Data Acquisition>Digital Potentiometers Product Status: Preliminary Connector Type: Receptacle Contact Type: Female Socket Shrouding: Shrouded - 4 Wall Termination: Solder Fastening Type: Spring Lock Contact Length - Mating: 0.120" (3.05mm) Contact Length - Post: 0.102" (2.60mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Data Acquisition>Digital Potentiometers Product Status: Preliminary Connector Type: Receptacle Contact Type: Female Socket Shrouding: Shrouded - 4 Wall Termination: Solder Fastening Type: Spring Lock Contact Length - Mating: 0.120" (3.05mm) Contact Length - Post: 0.102" (2.60mm)

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Integrated Circuits (ICs)>Data Acquisition>Digital Potentiometers
Product Status: Preliminary
Connector Type: Receptacle
Contact Type: Female Socket
Shrouding: Shrouded - 4 Wall
Termination: Solder
Fastening Type: Spring Lock
Contact Length - Mating: 0.120" (3.05mm)
Contact Length - Post: 0.102" (2.60mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Potentiometers, Rheostats, and Trimmers
Product Name Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
Potentiometer Type Digital Potentiometer
Unlock Full Specs
to access all available technical data

Similar Products

Potentiometer, 10K - K106A123A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Potentiometer Type Digital Potentiometer
View Details
Roll Cladded Current Sensing Resistor - WAT (2512) - Isabellenhutte USA
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2.00E-4 to 7.50E-4 ohms
Tolerance 1 to 5 +/- %
View Details
Rotary Potentiometers - 04-0989-5036 - TE Connectivity
Specs
Operating Temperature -40 to 90 C (-40 to 194 F)
Standards and Certifications Not Yet Reviewed for EU ELV
View Details
FM-4-2 Follower Arm Potentiometer - FM-4-2 - Placid Industries
Specs
Resistance Range 500 ohms
View Details