Amphenol Corporation BergStik ® 68000-203HLF

Description
BergStik ®, BergStik ® , Board to Board connector, Unshrouded Header, Through Hole, Single Row, 3 Positions, 2.54 mm Pitch, Vertical, 5.84 mm (0.23 in.) Mating, 2.41 mm (0.095 in.) Tail, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStik ® part number 68000-203HLF.
Request a Quote Datasheet
Description
BergStik ®, BergStik ® , Board to Board connector, Unshrouded Header, Through Hole, Single Row, 3 Positions, 2.54 mm Pitch, Vertical, 5.84 mm (0.23 in.) Mating, 2.41 mm (0.095 in.) Tail, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStik ® part number 68000-203HLF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BergStik ® - 68000-203HLF - Amphenol Communications Solutions
Nashua, NH, United States
BergStik ®
68000-203HLF
BergStik ® 68000-203HLF
BergStik ®, BergStik ® , Board to Board connector, Unshrouded Header, Through Hole, Single Row, 3 Positions, 2.54 mm Pitch, Vertical, 5.84 mm (0.23 in.) Mating, 2.41 mm (0.095 in.) Tail, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStik ® part number 68000-203HLF.

BergStik ®, BergStik ® , Board to Board connector, Unshrouded Header, Through Hole, Single Row, 3 Positions, 2.54 mm Pitch, Vertical, 5.84 mm (0.23 in.) Mating, 2.41 mm (0.095 in.) Tail, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStik ® part number 68000-203HLF.

Supplier's Site Datasheet
Singapore, Singapore
Electronic Connector
2027-68000-203HLF
Electronic Connector 2027-68000-203HLF
Board Connector, 3 Contact(s), 1 Row(s), Male, Straight, Solder Terminal, LEAD FREE Product overview: 68000-203HLF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-68000-203HLF can be used for catalog matching and distributor lookup.

Board Connector, 3 Contact(s), 1 Row(s), Male, Straight, Solder Terminal, LEAD FREE Product overview: 68000-203HLF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-68000-203HLF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors - 68000-203HLF - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
68000-203HLF
Connectors 68000-203HLF
B/S II HDR SR

B/S II HDR SR

Buy Now
Headers, Male Pins - 609-3464-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
609-3464-ND
Headers, Male Pins 609-3464-ND
"Connector Header Through Hole 3 position 0.100"" (2.54mm)"

"Connector Header Through Hole 3 position 0.100"" (2.54mm)"

Buy Now Datasheet
Board-Board Connector Header, 3 Position, 1Row; Connector Systems Amphenol Communications Solutions - 12N0594 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector Header, 3 Position, 1Row; Connector Systems Amphenol Communications Solutions
12N0594
Board-Board Connector Header, 3 Position, 1Row; Connector Systems Amphenol Communications Solutions 12N0594
BOARD-BOARD CONNECTOR HEADER, 3 POSITION, 1ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Through Hole; Product Range:FCI BergStik II 68000 Series RoHS Compliant: Yes

BOARD-BOARD CONNECTOR HEADER, 3 POSITION, 1ROW; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Through Hole; Product Range:FCI BergStik II 68000 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions ERSAELECTRONICS PTE. LTD. Heilind Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 68000-203HLF 2027-68000-203HLF 68000-203HLF 609-3464-ND 12N0594
Product Name BergStik ® Electronic Connector Connectors Headers, Male Pins Board-Board Connector Header, 3 Position, 1Row; Connector Systems Amphenol Communications Solutions
Connector Type Board to Board Connector Header Connector; Header Board to Board Connector
Termination Through Hole Through Hole
Voltage Rating 1500 volts
Unlock Full Specs
to access all available technical data