BergStik ®, BergStik ® , Board to Board connector, Unshrouded Header, Through Hole, Single Row, 1 Positions, 2.54 mm Pitch, Vertical, 5.84 mm (0.23 in.) Mating, 2.41 mm (0.095 in.) Tail, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStik ® part number 68000-201HLF.
Connector Header Through Hole 1 position
Conn Unshrouded Header HDR 1 POS Solder ST Top Entry Thru-Hole BergStik® Bulk Product overview: 68000-201HLF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-68000-201HLF can be used for catalog matching and distributor lookup.
Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconn
Package: 292-LBGA
Product Status: Preliminary
Contact Type: Female Socket
Shrouding: Shrouded - 4 Wall
Mounting Type: Surface Mount
Termination: Solder
Fastening Type: Spring Lock
Contact Length - Mating: 0.120" (3.05mm)
Contact Material: Phosphor Bronze
Operating Temperature: -40°C ~ 85°C
B/S II SR-68000-201HLF / Bag RoHS Compliant: Yes
| Amphenol Communications Solutions | Heilind Electronics, Inc. | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 68000-201HLF | 68000-201HLF | 609-68000-201HLF-ND | 2027-68000-201HLF | 33M7954 | |
| Product Name | BergStik ® | Connectors | Headers, Male Pins | Electronic Connector | Connectors,Interconnects | B/s Ii Sr-68000-201Hlf / Bag Rohs Compliant Amphenol Communications Solutions |
| Connector Type | Board to Board Connector | Header Connector; Header | ||||
| Termination | Through Hole | Solder | ||||
| Voltage Rating | 1500 volts |