Amphenol Corporation BergStik ® 68000-200HLF

Description
BergStik ®, BergStik ® , Board to Board connector, Unshrouded Header, Through Hole, Single Row, 1 Positions, 2.54 mm Pitch, Vertical, 5.84 mm (0.23 in.) Mating, 2.41 mm (0.095 in.) Tail, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStik ® part number 68000-200HLF.
Request a Quote Datasheet
Description
BergStik ®, BergStik ® , Board to Board connector, Unshrouded Header, Through Hole, Single Row, 1 Positions, 2.54 mm Pitch, Vertical, 5.84 mm (0.23 in.) Mating, 2.41 mm (0.095 in.) Tail, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStik ® part number 68000-200HLF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BergStik ® - 68000-200HLF - Amphenol Communications Solutions
Nashua, NH, United States
BergStik ®
68000-200HLF
BergStik ® 68000-200HLF
BergStik ®, BergStik ® , Board to Board connector, Unshrouded Header, Through Hole, Single Row, 1 Positions, 2.54 mm Pitch, Vertical, 5.84 mm (0.23 in.) Mating, 2.41 mm (0.095 in.) Tail, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStik ® part number 68000-200HLF.

BergStik ®, BergStik ® , Board to Board connector, Unshrouded Header, Through Hole, Single Row, 1 Positions, 2.54 mm Pitch, Vertical, 5.84 mm (0.23 in.) Mating, 2.41 mm (0.095 in.) Tail, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStik ® part number 68000-200HLF.

Supplier's Site Datasheet
Singapore, Singapore
Electronic Connector
2027-68000-200HLF
Electronic Connector 2027-68000-200HLF
Conn Unshrouded Header HDR 2.54mm Solder ST Top Entry Thru-Hole BergStik® T/R Product overview: 68000-200HLF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-68000-200HLF can be used for catalog matching and distributor lookup.

Conn Unshrouded Header HDR 2.54mm Solder ST Top Entry Thru-Hole BergStik® T/R Product overview: 68000-200HLF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-68000-200HLF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Headers, Male Pins - 609-5099-1-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
609-5099-1-ND
Headers, Male Pins 609-5099-1-ND
"Connector Header Through Hole 36000, Cuttable position 0.100"" (2.54mm)"

"Connector Header Through Hole 36000, Cuttable position 0.100"" (2.54mm)"

Buy Now Datasheet
Headers, Male Pins - 609-5099-2-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
609-5099-2-ND
Headers, Male Pins 609-5099-2-ND
"Connector Header Through Hole 36000, Cuttable position 0.100"" (2.54mm)"

"Connector Header Through Hole 36000, Cuttable position 0.100"" (2.54mm)"

Buy Now Datasheet
Connectors Miscellaneous - 68000-200HLF - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Miscellaneous
68000-200HLF
Connectors Miscellaneous 68000-200HLF
BERG 100CC SR

BERG 100CC SR

Buy Now
68000-200Hlf-Berg 100Cc Dr Rohs Compliant Amphenol Communications Solutions - 38AH4575 - Newark, An Avnet Company
Chicago, IL, United States
68000-200Hlf-Berg 100Cc Dr Rohs Compliant Amphenol Communications Solutions
38AH4575
68000-200Hlf-Berg 100Cc Dr Rohs Compliant Amphenol Communications Solutions 38AH4575
68000-200HLF-BERG 100CC DR ROHS COMPLIANT: YES

68000-200HLF-BERG 100CC DR ROHS COMPLIANT: YES

Supplier's Site
Connector, Header, 1Pos, 1Row; Connector Systems Amphenol Communications Solutions - 59AC8820 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 1Pos, 1Row; Connector Systems Amphenol Communications Solutions
59AC8820
Connector, Header, 1Pos, 1Row; Connector Systems Amphenol Communications Solutions 59AC8820
CONNECTOR, HEADER, 1POS, 1ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:-; No. of Rows:1Rows; No. of Contacts:1Contacts; Contact Termination Type:Through Hole; Product Range:FCI 68000 Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

CONNECTOR, HEADER, 1POS, 1ROW; Connector Systems:Board-to-Board; Pitch Spacing:-; No. of Rows:1Rows; No. of Contacts:1Contacts; Contact Termination Type:Through Hole; Product Range:FCI 68000 Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

Supplier's Site
Connector, Header, 1Pos, 1Row; Connector Systems Amphenol Communications Solutions - 06M1767 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 1Pos, 1Row; Connector Systems Amphenol Communications Solutions
06M1767
Connector, Header, 1Pos, 1Row; Connector Systems Amphenol Communications Solutions 06M1767
CONNECTOR, HEADER, 1POS, 1ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:-; No. of Rows:1Rows; No. of Contacts:1Contacts; Contact Termination Type:Through Hole; Product Range:FCI 68000 Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

CONNECTOR, HEADER, 1POS, 1ROW; Connector Systems:Board-to-Board; Pitch Spacing:-; No. of Rows:1Rows; No. of Contacts:1Contacts; Contact Termination Type:Through Hole; Product Range:FCI 68000 Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions ERSAELECTRONICS PTE. LTD. DigiKey Heilind Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 68000-200HLF 2027-68000-200HLF 609-5099-1-ND 68000-200HLF 38AH4575 59AC8820
Product Name BergStik ® Electronic Connector Headers, Male Pins Connectors Miscellaneous 68000-200Hlf-Berg 100Cc Dr Rohs Compliant Amphenol Communications Solutions Connector, Header, 1Pos, 1Row; Connector Systems Amphenol Communications Solutions
Connector Type Board to Board Connector Header Connector; Header Board to Board Connector
Unlock Full Specs
to access all available technical data