Amphenol Communications Solutions Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 68000-200HLF

Description
Win Source Part Number: 1365988-68000-200HLF Category: Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Temperature Range - Operating: -65°C ~ 125°C Fake Threat In the Open Market: 41 pct. MSL Level: 1 (Unlimited) Mfr: Amphenol ICC (FCI) Series: BERGSTIK® II Package: Tape & Reel (TR) Product Status: Active Base Product Number: 68000 Mounting Type: Through Hole HTSUS: 8536.69.4040 REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 3A per Contact Style: Board to Board Connector Type: Header Contact Type: Male Pin Pitch - Mating: 0.100" (2.54mm) Number of Positions: Cuttable Number of Rows: 1 Number of Positions Loaded: All Shrouding: Unshrouded Termination: Solder Fastening Type: Push-Pull Contact Length - Mating: 0.230" (5.84mm) Contact Length - Post: 0.095" (2.41mm) Overall Contact Length: 0.425" (10.80mm) Insulation Height: 0.100" (2.54mm) Contact Shape: Square Contact Finish - Mating: Gold or Gold, GXT™ Contact Finish Thickness - Mating: 15.0µin (0.38µm) Contact Finish - Post: Tin Contact Material: Phosphor Bronze Insulation Material: Liquid Crystal Polymer (LCP) Material Flammability Rating: UL94 V-0 Insulation Color: Black
Request a Quote Datasheet
Description
Win Source Part Number: 1365988-68000-200HLF Category: Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Temperature Range - Operating: -65°C ~ 125°C Fake Threat In the Open Market: 41 pct. MSL Level: 1 (Unlimited) Mfr: Amphenol ICC (FCI) Series: BERGSTIK® II Package: Tape & Reel (TR) Product Status: Active Base Product Number: 68000 Mounting Type: Through Hole HTSUS: 8536.69.4040 REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 3A per Contact Style: Board to Board Connector Type: Header Contact Type: Male Pin Pitch - Mating: 0.100" (2.54mm) Number of Positions: Cuttable Number of Rows: 1 Number of Positions Loaded: All Shrouding: Unshrouded Termination: Solder Fastening Type: Push-Pull Contact Length - Mating: 0.230" (5.84mm) Contact Length - Post: 0.095" (2.41mm) Overall Contact Length: 0.425" (10.80mm) Insulation Height: 0.100" (2.54mm) Contact Shape: Square Contact Finish - Mating: Gold or Gold, GXT™ Contact Finish Thickness - Mating: 15.0µin (0.38µm) Contact Finish - Post: Tin Contact Material: Phosphor Bronze Insulation Material: Liquid Crystal Polymer (LCP) Material Flammability Rating: UL94 V-0 Insulation Color: Black
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 1365988-68000-200HLF - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
1365988-68000-200HLF
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 1365988-68000-200HLF
Win Source Part Number: 1365988-68000-200HLF Category: Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Temperature Range - Operating: -65°C ~ 125°C Fake Threat In the Open Market: 41 pct. MSL Level: 1 (Unlimited) Mfr: Amphenol ICC (FCI) Series: BERGSTIK® II Package: Tape & Reel (TR) Product Status: Active Base Product Number: 68000 Mounting Type: Through Hole HTSUS: 8536.69.4040 REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 3A per Contact Style: Board to Board Connector Type: Header Contact Type: Male Pin Pitch - Mating: 0.100" (2.54mm) Number of Positions: Cuttable Number of Rows: 1 Number of Positions Loaded: All Shrouding: Unshrouded Termination: Solder Fastening Type: Push-Pull Contact Length - Mating: 0.230" (5.84mm) Contact Length - Post: 0.095" (2.41mm) Overall Contact Length: 0.425" (10.80mm) Insulation Height: 0.100" (2.54mm) Contact Shape: Square Contact Finish - Mating: Gold or Gold, GXT™ Contact Finish Thickness - Mating: 15.0µin (0.38µm) Contact Finish - Post: Tin Contact Material: Phosphor Bronze Insulation Material: Liquid Crystal Polymer (LCP) Material Flammability Rating: UL94 V-0 Insulation Color: Black

Win Source Part Number: 1365988-68000-200HLF
Category: Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Temperature Range - Operating: -65°C ~ 125°C
Fake Threat In the Open Market: 41 pct.
MSL Level: 1 (Unlimited)
Mfr: Amphenol ICC (FCI)
Series: BERGSTIK® II
Package: Tape & Reel (TR)
Product Status: Active
Base Product Number: 68000
Mounting Type: Through Hole
HTSUS: 8536.69.4040
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 3A per Contact
Style: Board to Board
Connector Type: Header
Contact Type: Male Pin
Pitch - Mating: 0.100" (2.54mm)
Number of Positions: Cuttable
Number of Rows: 1
Number of Positions Loaded: All
Shrouding: Unshrouded
Termination: Solder
Fastening Type: Push-Pull
Contact Length - Mating: 0.230" (5.84mm)
Contact Length - Post: 0.095" (2.41mm)
Overall Contact Length: 0.425" (10.80mm)
Insulation Height: 0.100" (2.54mm)
Contact Shape: Square
Contact Finish - Mating: Gold or Gold, GXT™
Contact Finish Thickness - Mating: 15.0µin (0.38µm)
Contact Finish - Post: Tin
Contact Material: Phosphor Bronze
Insulation Material: Liquid Crystal Polymer (LCP)
Material Flammability Rating: UL94 V-0
Insulation Color: Black

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Number 1365988-68000-200HLF
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Product Type IC Headers
Mounting Through-Hole; Through Hole
Current Rating 3 amps
Unlock Full Specs
to access all available technical data

Similar Products

PCB Headers & Receptacles - 103185-6 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
IC Sockets - 2272211 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type PLCC; PLCC Socket
View Details
646 Series FlatPack Contactor for 1 1/4
Specs
Product Type IC Socket
Contact Plating Gold
View Details
Peripheral Strip Test: Gutenberg Series -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Product Type IC Socket
Socket Type Test
View Details