BergStik ®, BergStik ® , Board to Board connector, Unshrouded Header, Through Hole, Single Row, 36 Positions, 2.54 mm Pitch, Vertical, 5.84 mm (0.23 in.) Mating, 2.41 mm (0.095 in.) Tail, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStik ® part number 68000-136HLF.
36 Pos 1 Row Male Header Connector, 2.54mm Pitch, Solder, Straight Product overview: 68000-136HLF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-68000-136HLF can be used for catalog matching and distributor lookup.
"Connector Header Through Hole 36 position 0.100"" (2.54mm)"
Manufacturer: AMPHENOL
Win Source Part Number: 907727-68000-136HLF
Series: BERGSTIK® II
Operating Temperature Range: -65°C ~ 125°C
Features: Connector Header Through Hole 36 position 0.100" (2.54mm)
Package: Bag
Mounting: Through Hole
Family Name: 68000
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 7 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 68000136HLF, 609-3501, 2266-68000-136HLF, 68000-136HLF-ND
BOARD-BOARD CONNECTOR, HEADER, 36 POSITION, 1ROW; Connector Systems:Board-to-Boa
68000-136HLF-B/S SR / AMPHENOL FCI ROHS COMPLIANT: YES
| Amphenol Communications Solutions | ERSAELECTRONICS PTE. LTD. | Heilind Electronics, Inc. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 68000-136HLF | 2027-68000-136HLF | 68000-136HLF | 609-3501-ND | 907727-68000-136HLF | 65K9540 | 39AJ4514 |
| Product Name | BergStik ® | Electronic Connector | Connectors | Headers, Male Pins | Rectangular Connectors - 68000-136HLF | Board-Board Connector, Header, 36 Position, 1Row; Connector Systems Amphenol Communications Solutions | 68000-136Hlf-B/s Sr / Amphenol Fci Rohs Compliant Amphenol Communications Solutions |
| Connector Type | Board to Board Connector | Header Connector; Header | Rectangular Connectors, Heavy Duty | Board to Board Connector | |||
| Termination | Through Hole | Solder | Through Hole | ||||
| Voltage Rating | 1500 volts | 1500 volts | |||||
| Current Rating | 3.0 amps | 3.0 amps | 3.0 amps |