BergStik ®, BergStik ® , Board to Board connector, Unshrouded Header, Through Hole, Single Row, 12 Positions, 2.54 mm Pitch, Vertical, 5.84 mm (0.23 in.) Mating, 2.41 mm (0.095 in.) Tail, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStik ® part number 68000-112HLF.
"Connector Header Through Hole 12 position 0.100"" (2.54mm)"
CONN, HEADER, 12POS, 1ROW, 2.54MM; Connector Systems:Board-to-Boa
CONN HEADER VERT 12POS 2.54MM
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 68000-112HLF | 609-3251-ND | 33M7932 | 44-68000-112HLF |
| Product Name | BergStik ® | Headers, Male Pins | Conn, Header, 12Pos, 1Row, 2.54Mm; Connector Systems Amphenol Communications Solutions | CONN HEADER VERT 12POS 2.54MM |
| Connector Type | Board to Board Connector | Header Connector; Header | Board to Board Connector | |
| Termination | Through Hole | Through Hole Straight | Solder | |
| Voltage Rating | 1500 volts | 1500 volts | ||
| Current Rating | 3.0 amps | 3.0 amps | 3.0 amps |