BergStik ®, BergStik ® , Board to Board connector, Unshrouded Header, Through Hole, Single Row, 8 Positions, 2.54 mm Pitch, Vertical, 5.84 mm (0.23 in.) Mating, 2.41 mm (0.095 in.) Tail, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStik ® part number 68000-108HLF.
BERGSTIK# HEADER
"Connector Header Through Hole 8 position 0.100"" (2.54mm)"
CONNECTOR, HEADER, 8POS, 1ROW, 2.54MM; Connector Systems:Board-to-Boa
| Amphenol Communications Solutions | Heilind Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 68000-108HLF | 68000-108HLF | 609-3400-ND | 06M1766 |
| Product Name | BergStik ® | Connectors Board to Board, PCB Mt Pin Hders & Recept | Headers, Male Pins | Connector, Header, 8Pos, 1Row, 2.54Mm; Connector Systems Amphenol Communications Solutions |
| Connector Type | Board to Board Connector | Board to Board Connector | Header Connector; Header | Board to Board Connector |
| Termination | Through Hole | Through Hole | ||
| Voltage Rating | 1500 volts |