Amphenol Communications Solutions Wire-Board Connector Receptacle, 3 Position, 2.54Mm; Product Range Amphenol Communications Solutions 67954-002LF

Description
WIRE-BOARD CONNECTOR RECEPTACLE, 3 POSITION, 2.54MM; Product Range:FCI Mini-PV 67954; Gender:Receptacle; No. of Positions:3Positions ; Pitch Spacing:2.54mm; For Use With:FCI Mini-PV 67954 Series Contacts; Contact Termination:Crimp RoHS Compliant: Yes
Datasheet
Description
WIRE-BOARD CONNECTOR RECEPTACLE, 3 POSITION, 2.54MM; Product Range:FCI Mini-PV 67954; Gender:Receptacle; No. of Positions:3Positions ; Pitch Spacing:2.54mm; For Use With:FCI Mini-PV 67954 Series Contacts; Contact Termination:Crimp RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire-Board Connector Receptacle, 3 Position, 2.54Mm; Product Range Amphenol Communications Solutions - 84K6411 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector Receptacle, 3 Position, 2.54Mm; Product Range Amphenol Communications Solutions
84K6411
Wire-Board Connector Receptacle, 3 Position, 2.54Mm; Product Range Amphenol Communications Solutions 84K6411
WIRE-BOARD CONNECTOR RECEPTACLE, 3 POSITION, 2.54MM; Product Range:FCI Mini-PV 67954; Gender:Receptacle; No. of Positions:3Positions ; Pitch Spacing:2.54mm; For Use With:FCI Mini-PV 67954 Series Contacts; Contact Termination:Crimp RoHS Compliant: Yes

WIRE-BOARD CONNECTOR RECEPTACLE, 3 POSITION, 2.54MM; Product Range:FCI Mini-PV 67954; Gender:Receptacle; No. of Positions:3Positions; Pitch Spacing:2.54mm; For Use With:FCI Mini-PV 67954 Series Contacts; Contact Termination:Crimp RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 84K6411
Product Name Wire-Board Connector Receptacle, 3 Position, 2.54Mm; Product Range Amphenol Communications Solutions
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
.125 in. ID, .187 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-125187125 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 68 mm (2.68 inch)
Bearing Bore / Ring O.D. 2.36 inch (60 mm)
View Details