Amphenol Communications Solutions Wire-To-Board Connector, Mini-Pv 67954 Series, Receptacle, 2, 2.54 Mm Rohs Compliant Amphenol Communications Solutions 67954-001LF

Description
Wire-To-Board Connector, Mini-PV 67954 Series, Receptacle, 2, 2.54 mm RoHS Compliant: Yes
Datasheet
Description
Wire-To-Board Connector, Mini-PV 67954 Series, Receptacle, 2, 2.54 mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire-To-Board Connector, Mini-Pv 67954 Series, Receptacle, 2, 2.54 Mm Rohs Compliant Amphenol Communications Solutions - 52Y8188 - Newark, An Avnet Company
Chicago, IL, United States
Wire-To-Board Connector, Mini-Pv 67954 Series, Receptacle, 2, 2.54 Mm Rohs Compliant Amphenol Communications Solutions
52Y8188
Wire-To-Board Connector, Mini-Pv 67954 Series, Receptacle, 2, 2.54 Mm Rohs Compliant Amphenol Communications Solutions 52Y8188
Wire-To-Board Connector, Mini-PV 67954 Series, Receptacle, 2, 2.54 mm RoHS Compliant: Yes

Wire-To-Board Connector, Mini-PV 67954 Series, Receptacle, 2, 2.54 mm RoHS Compliant: Yes

Supplier's Site Datasheet
Wire-Board Connector Receptacle, 2 Position, 2.54Mm; Product Range Amphenol Communications Solutions - 74K3347 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector Receptacle, 2 Position, 2.54Mm; Product Range Amphenol Communications Solutions
74K3347
Wire-Board Connector Receptacle, 2 Position, 2.54Mm; Product Range Amphenol Communications Solutions 74K3347
WIRE-BOARD CONNECTOR RECEPTACLE, 2 POSITION, 2.54MM; Product Range:FCI Mini-PV 67954 Series; Gender:Receptacle; Pitch Spacing:2.54mm; Connector Type:Wire to Board; Contact Termination:Crimp; No. of Contacts:2Contacts RoHS Compliant: Yes

WIRE-BOARD CONNECTOR RECEPTACLE, 2 POSITION, 2.54MM; Product Range:FCI Mini-PV 67954 Series; Gender:Receptacle; Pitch Spacing:2.54mm; Connector Type:Wire to Board; Contact Termination:Crimp; No. of Contacts:2Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 52Y8188
Product Name Wire-To-Board Connector, Mini-Pv 67954 Series, Receptacle, 2, 2.54 Mm Rohs Compliant Amphenol Communications Solutions
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 24 mm (0.9449 inch)
Bearing Bore / Ring O.D. 0.7874 inch (20 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details