Amphenol Corporation Rf/coaxial Bnc Plug Str 75 Ohm Clamp/sldr; Connector Type Amphenol Rf 6775-75

Description
RF/COAXIAL BNC PLUG STR 75 OHM CLAMP/SLDR; Connector Type:BNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Solder; Impedance:75ohm; Coaxial Cable Types:RG11, Belden 1859, 7731, 8213, 9292; Contact Material:Brass RoHS Compliant: Yes
Datasheet
Description
RF/COAXIAL BNC PLUG STR 75 OHM CLAMP/SLDR; Connector Type:BNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Solder; Impedance:75ohm; Coaxial Cable Types:RG11, Belden 1859, 7731, 8213, 9292; Contact Material:Brass RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rf/coaxial Bnc Plug Str 75 Ohm Clamp/sldr; Connector Type Amphenol Rf - 73K1480 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial Bnc Plug Str 75 Ohm Clamp/sldr; Connector Type Amphenol Rf
73K1480
Rf/coaxial Bnc Plug Str 75 Ohm Clamp/sldr; Connector Type Amphenol Rf 73K1480
RF/COAXIAL BNC PLUG STR 75 OHM CLAMP/SLDR; Connector Type:BNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Solder; Impedance:75ohm; Coaxial Cable Types:RG11, Belden 1859, 7731, 8213, 9292; Contact Material:Brass RoHS Compliant: Yes

RF/COAXIAL BNC PLUG STR 75 OHM CLAMP/SLDR; Connector Type:BNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Solder; Impedance:75ohm; Coaxial Cable Types:RG11, Belden 1859, 7731, 8213, 9292; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Coaxial Connectors
Product Number 73K1480
Product Name Rf/coaxial Bnc Plug Str 75 Ohm Clamp/sldr; Connector Type Amphenol Rf
Connector Type BNC
Unlock Full Specs
to access all available technical data

Similar Products

Micro Quadrax/Twinax: NDL, SMA and Micro-D Size Shells -  - Molex Signal Tech Industrial Ltd.
Specs
Connector Type SMA
View Details
Coaxial Connectors - 1222183 - RS Components, Ltd.
Specs
Gender Male / Plug
Geometry Right Angle; Right angle
Termination Crimp, solder
View Details
DBNC series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type BNC
Geometry Straight
Mounting Bulkhead
View Details