Amphenol Communications Solutions Electronic Connector 67227-059LF

Description
Conn Socket Strip SKT 118 POS 2.54mm Solder RA Thru-Hole Product overview: 67227-059LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-67227-059LF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Conn Socket Strip SKT 118 POS 2.54mm Solder RA Thru-Hole Product overview: 67227-059LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-67227-059LF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
340-67227-059LF
Electronic Connector 340-67227-059LF
Conn Socket Strip SKT 118 POS 2.54mm Solder RA Thru-Hole Product overview: 67227-059LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-67227-059LF can be used for catalog matching and distributor lookup.

Conn Socket Strip SKT 118 POS 2.54mm Solder RA Thru-Hole Product overview: 67227-059LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-67227-059LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connectors - 67227-059LF - 130736-67227-059LF - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 67227-059LF
130736-67227-059LF
Rectangular Connectors - 67227-059LF 130736-67227-059LF
Manufacturer: Amphenol FCI Win Source Part Number: 130736-67227-059LF Packaging: Tube/Rail Number of Positions: 118 Connector Type: Receptacle Contact Type: Female Socket Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Material Flammability Rating: UL94 V-0 Mounting: Through Hole, Right Angle Insulation Material: Thermoplastic, Polyester, Glass Filled Style: Board to Board Pitch - Mating: 2.54mm Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 30μin (0.76μm) Insulation Color: Black Categories: Connectors, Interconnects Status: Active Row Spacing - Mating: 0.100" (2.54mm) Contact Length - Post: 0.115" (2.92mm) Insulation Height: 0.240" (6.10mm) Contact Shape: Square Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Amphenol FCI
Win Source Part Number: 130736-67227-059LF
Packaging: Tube/Rail
Number of Positions: 118
Connector Type: Receptacle
Contact Type: Female Socket
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Push-Pull
Material Flammability Rating: UL94 V-0
Mounting: Through Hole, Right Angle
Insulation Material: Thermoplastic, Polyester, Glass Filled
Style: Board to Board
Pitch - Mating: 2.54mm
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 30μin (0.76μm)
Insulation Color: Black
Categories: Connectors, Interconnects
Status: Active
Row Spacing - Mating: 0.100" (2.54mm)
Contact Length - Post: 0.115" (2.92mm)
Insulation Height: 0.240" (6.10mm)
Contact Shape: Square
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Electrical Connectors Electrical Connectors
Product Number 340-67227-059LF 130736-67227-059LF
Product Name Electronic Connector Rectangular Connectors - 67227-059LF
Termination Solder Solder
Unlock Full Specs
to access all available technical data

Similar Products

Connector - DIP Through Hole Pogo Pins Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Transducer Receptacles - PT02H-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details