Manufacturer: AMPHENOL
Win Source Part Number: 907717-67013-021LF
Series: Duflex™
Operating Temperature Range: -65°C ~ 125°C
Features: Housing FFC, FPC Housing for Female Contacts Connector - 21Pos 0.100" (2.54mm)
Package: Bulk
Family Name: 67013
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Quantity per package: 300
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 7 Weeks
REACH Status: REACH Affected
HTSUS: 8536.69.4051
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 907717-67013-021LF |
| Product Name | Unclassified - 67013-021LF |