Amphenol Communications Solutions Connector Housing, Rcpt, 8Pos, 2.54Mm; Product Range Amphenol Communications Solutions 67013-008LF

Description
CONNECTOR HOUSING, RCPT, 8POS, 2.54MM; Product Range:Duflex 67013 Series; Gender:Receptacle; No. of Positions:8Positions ; Pitch Spacing:2.54mm; For Use With:Amphenol Duflex 76785 Series Socket Contacts RoHS Compliant: Yes
Datasheet
Description
CONNECTOR HOUSING, RCPT, 8POS, 2.54MM; Product Range:Duflex 67013 Series; Gender:Receptacle; No. of Positions:8Positions ; Pitch Spacing:2.54mm; For Use With:Amphenol Duflex 76785 Series Socket Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Rcpt, 8Pos, 2.54Mm; Product Range Amphenol Communications Solutions - 62K6756 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Rcpt, 8Pos, 2.54Mm; Product Range Amphenol Communications Solutions
62K6756
Connector Housing, Rcpt, 8Pos, 2.54Mm; Product Range Amphenol Communications Solutions 62K6756
CONNECTOR HOUSING, RCPT, 8POS, 2.54MM; Product Range:Duflex 67013 Series; Gender:Receptacle; No. of Positions:8Positions ; Pitch Spacing:2.54mm; For Use With:Amphenol Duflex 76785 Series Socket Contacts RoHS Compliant: Yes

CONNECTOR HOUSING, RCPT, 8POS, 2.54MM; Product Range:Duflex 67013 Series; Gender:Receptacle; No. of Positions:8Positions; Pitch Spacing:2.54mm; For Use With:Amphenol Duflex 76785 Series Socket Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 62K6756
Product Name Connector Housing, Rcpt, 8Pos, 2.54Mm; Product Range Amphenol Communications Solutions
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 30 mm (1.18 inch)
Bearing Bore / Ring O.D. 0.9843 inch (25 mm)
View Details