Amphenol Communications Solutions Connector Housing, Rcpt, 6Pos, 2.54Mm; Product Range Amphenol Communications Solutions 67013-006LF

Description
CONNECTOR HOUSING, RCPT, 6POS, 2.54MM; Product Range:Duflex 67013 Series; Gender:Receptacle; No. of Positions:6Positions ; Pitch Spacing:2.54mm; For Use With:Amphenol Duflex 76785 Series Socket Contacts RoHS Compliant: Yes
Description
CONNECTOR HOUSING, RCPT, 6POS, 2.54MM; Product Range:Duflex 67013 Series; Gender:Receptacle; No. of Positions:6Positions ; Pitch Spacing:2.54mm; For Use With:Amphenol Duflex 76785 Series Socket Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Rcpt, 6Pos, 2.54Mm; Product Range Amphenol Communications Solutions - 62K6754 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Rcpt, 6Pos, 2.54Mm; Product Range Amphenol Communications Solutions
62K6754
Connector Housing, Rcpt, 6Pos, 2.54Mm; Product Range Amphenol Communications Solutions 62K6754
CONNECTOR HOUSING, RCPT, 6POS, 2.54MM; Product Range:Duflex 67013 Series; Gender:Receptacle; No. of Positions:6Positions ; Pitch Spacing:2.54mm; For Use With:Amphenol Duflex 76785 Series Socket Contacts RoHS Compliant: Yes

CONNECTOR HOUSING, RCPT, 6POS, 2.54MM; Product Range:Duflex 67013 Series; Gender:Receptacle; No. of Positions:6Positions; Pitch Spacing:2.54mm; For Use With:Amphenol Duflex 76785 Series Socket Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 62K6754
Product Name Connector Housing, Rcpt, 6Pos, 2.54Mm; Product Range Amphenol Communications Solutions
Unlock Full Specs
to access all available technical data

Similar Products

0.5
Specs
Housing Bore / Bearing O.D. 12.7 mm (0.5000 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details