Amphenol Communications Solutions Board-Board Connector Receptacle, 40Way, 2Row; Connector Systems Amphenol Communications Solutions 66956-020

Description
BOARD-BOARD CONNECTOR RECEPTACLE, 40WAY, 2ROW; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Connector Mounting:Through Hole Mount; Product Range:FCI Dubox 66956 Series RoHS Compliant: Yes
Datasheet
Description
BOARD-BOARD CONNECTOR RECEPTACLE, 40WAY, 2ROW; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Connector Mounting:Through Hole Mount; Product Range:FCI Dubox 66956 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board-Board Connector Receptacle, 40Way, 2Row; Connector Systems Amphenol Communications Solutions - 89F4638 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector Receptacle, 40Way, 2Row; Connector Systems Amphenol Communications Solutions
89F4638
Board-Board Connector Receptacle, 40Way, 2Row; Connector Systems Amphenol Communications Solutions 89F4638
BOARD-BOARD CONNECTOR RECEPTACLE, 40WAY, 2ROW; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Connector Mounting:Through Hole Mount; Product Range:FCI Dubox 66956 Series RoHS Compliant: Yes

BOARD-BOARD CONNECTOR RECEPTACLE, 40WAY, 2ROW; Connector Systems:Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Connector Mounting:Through Hole Mount; Product Range:FCI Dubox 66956 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 89F4638
Product Name Board-Board Connector Receptacle, 40Way, 2Row; Connector Systems Amphenol Communications Solutions
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adaptor - 50 Ohm, TNC Jack to ARINC 600 Mod Size 1 Socket - 190009 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Coupling / Adapter Coupling / Adapter
Voltage Rating 500 volts
View Details
Specs
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Press-Fit, Solder
Mounting Through Hole
View Details
Coaxial Adapters - NAUU - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details