Amphenol Corporation PV ® 66956-006

Description
PV ®, PV ® Wire-to-Board Connector, PCB Mounted Receptacle, Vertical, Through Mount, Top Entry, Double Row, 12 Position ,2.54mm (0.100in) Pitch, Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of PV ® Wire-to-Board Connector, part number 66956-006
Request a Quote Datasheet
Description
PV ®, PV ® Wire-to-Board Connector, PCB Mounted Receptacle, Vertical, Through Mount, Top Entry, Double Row, 12 Position ,2.54mm (0.100in) Pitch, Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of PV ® Wire-to-Board Connector, part number 66956-006
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PV ® - 66956-006 - Amphenol Communications Solutions
Nashua, NH, United States
PV ®, PV ® Wire-to-Board Connector, PCB Mounted Receptacle, Vertical, Through Mount, Top Entry, Double Row, 12 Position ,2.54mm (0.100in) Pitch, Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of PV ® Wire-to-Board Connector, part number 66956-006

PV ®, PV ® Wire-to-Board Connector, PCB Mounted Receptacle, Vertical, Through Mount, Top Entry, Double Row, 12 Position ,2.54mm (0.100in) Pitch, Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of PV ® Wire-to-Board Connector, part number 66956-006

Supplier's Site Datasheet
Board-Board Connector Receptacle, 12Way, 2Row; Connector Systems Amphenol Communications Solutions - 50F8748 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector Receptacle, 12Way, 2Row; Connector Systems Amphenol Communications Solutions
50F8748
Board-Board Connector Receptacle, 12Way, 2Row; Connector Systems Amphenol Communications Solutions 50F8748
BOARD-BOARD CONNECTOR RECEPTACLE, 12WAY, 2ROW; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:12Contacts; Connector Mounting:Through Hole Mount; Product Range:FCI Dubox 66956 Series RoHS Compliant: Yes

BOARD-BOARD CONNECTOR RECEPTACLE, 12WAY, 2ROW; Connector Systems:Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:12Contacts; Connector Mounting:Through Hole Mount; Product Range:FCI Dubox 66956 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 66956-006 50F8748
Product Name PV ® Board-Board Connector Receptacle, 12Way, 2Row; Connector Systems Amphenol Communications Solutions
Connector Type PC Card Connector; Wire to Board Connector Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Locking Connector, 30 Amp 250 Volt L6-30R - L0630C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 250 volts
Current Rating 30.0 amps
View Details
Powerpole ® 75 and 180 Retaining Pins NOM.2 by 1 inch - 110G18 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 55.0 to 350.0 amps
Contact Size (AWG) 16 AWG
View Details
3 suppliers