Amphenol Corporation Clincher™ 66226-010LF

Description
Clincher™, Clincher™ Flex Connectors, Pin Assembly, Single row, 10 Positions, 2.54mm (.100in) Pitch., Amphenol is one of the leading manufacturers of clincher Flex Connectors. Contact us today for more details of clincher , part number 66226-010LF
Request a Quote Datasheet
Description
Clincher™, Clincher™ Flex Connectors, Pin Assembly, Single row, 10 Positions, 2.54mm (.100in) Pitch., Amphenol is one of the leading manufacturers of clincher Flex Connectors. Contact us today for more details of clincher , part number 66226-010LF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clincher™ - 66226-010LF - Amphenol Communications Solutions
Nashua, NH, United States
Clincher™
66226-010LF
Clincher™ 66226-010LF
Clincher™, Clincher™ Flex Connectors, Pin Assembly, Single row, 10 Positions, 2.54mm (.100in) Pitch., Amphenol is one of the leading manufacturers of clincher Flex Connectors. Contact us today for more details of clincher , part number 66226-010LF

Clincher™, Clincher™ Flex Connectors, Pin Assembly, Single row, 10 Positions, 2.54mm (.100in) Pitch., Amphenol is one of the leading manufacturers of clincher Flex Connectors. Contact us today for more details of clincher , part number 66226-010LF

Supplier's Site Datasheet
Singapore, Singapore
2A 500V Electronic Connector
350-66226-010LF
2A 500V Electronic Connector 350-66226-010LF
10 Pos 1 Row Straight Male Header, 2.54mm Pitch, 2A, 500V Product overview: 66226-010LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 500V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 2A, 500V, Electronic Connector, FFC & FPC Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 350-66226-010LF can be used for catalog matching and distributor lookup.

10 Pos 1 Row Straight Male Header, 2.54mm Pitch, 2A, 500V Product overview: 66226-010LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 500V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 2A, 500V, Electronic Connector, FFC & FPC Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 350-66226-010LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FFC, FPC (Flat Flexible) Connector Assemblies - 609-2184-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
609-2184-ND
FFC, FPC (Flat Flexible) Connector Assemblies 609-2184-ND
"10 Position FFC Connector Header 0.100"" (2.54mm) Free Hanging (In-Line)"

"10 Position FFC Connector Header 0.100"" (2.54mm) Free Hanging (In-Line)"

Buy Now Datasheet
Ffc/fpc Connector, Plug, 10 Position, 1Row; Pitch Spacing Amphenol Communications Solutions - 65K9472 - Newark, An Avnet Company
Chicago, IL, United States
Ffc/fpc Connector, Plug, 10 Position, 1Row; Pitch Spacing Amphenol Communications Solutions
65K9472
Ffc/fpc Connector, Plug, 10 Position, 1Row; Pitch Spacing Amphenol Communications Solutions 65K9472
FFC/FPC CONNECTOR, PLUG, 10 POSITION, 1ROW; Pitch Spacing:2.54mm; No. of Contacts:10Contacts; Gender:Plug; Product Range:FCI Clincher Series; Contact Termination Type:IDC / IDT; Contact Position:-; No. of Rows:1 Row RoHS Compliant: Yes

FFC/FPC CONNECTOR, PLUG, 10 POSITION, 1ROW; Pitch Spacing:2.54mm; No. of Contacts:10Contacts; Gender:Plug; Product Range:FCI Clincher Series; Contact Termination Type:IDC / IDT; Contact Position:-; No. of Rows:1 Row RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 66226-010LF 350-66226-010LF 609-2184-ND 65K9472
Product Name Clincher™ 2A 500V Electronic Connector FFC, FPC (Flat Flexible) Connector Assemblies Ffc/fpc Connector, Plug, 10 Position, 1Row; Pitch Spacing Amphenol Communications Solutions
Voltage Rating 500 volts 500 volts 500 volts
Unlock Full Specs
to access all available technical data