Amphenol Corporation Clincher™ 66226-008LF

Description
Clincher™, Clincher™ Flex Connectors, Pin Assembly, Single row, 8 Positions, 2.54mm (.100in) Pitch., Amphenol is one of the leading manufacturers of clincher Flex Connectors. Contact us today for more details of clincher , part number 66226-008LF
Request a Quote Datasheet
Description
Clincher™, Clincher™ Flex Connectors, Pin Assembly, Single row, 8 Positions, 2.54mm (.100in) Pitch., Amphenol is one of the leading manufacturers of clincher Flex Connectors. Contact us today for more details of clincher , part number 66226-008LF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clincher™ - 66226-008LF - Amphenol Communications Solutions
Nashua, NH, United States
Clincher™
66226-008LF
Clincher™ 66226-008LF
Clincher™, Clincher™ Flex Connectors, Pin Assembly, Single row, 8 Positions, 2.54mm (.100in) Pitch., Amphenol is one of the leading manufacturers of clincher Flex Connectors. Contact us today for more details of clincher , part number 66226-008LF

Clincher™, Clincher™ Flex Connectors, Pin Assembly, Single row, 8 Positions, 2.54mm (.100in) Pitch., Amphenol is one of the leading manufacturers of clincher Flex Connectors. Contact us today for more details of clincher , part number 66226-008LF

Supplier's Site Datasheet
Singapore, Singapore
Electronic Connector
350-66226-008LF
Electronic Connector 350-66226-008LF
Card Edge Connector, 8 Contact(s), 1 Row(s), Male, Straight, Crimp Terminal, LEAD FREE Product overview: 66226-008LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, FFC & FPC Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 350-66226-008LF can be used for catalog matching and distributor lookup.

Card Edge Connector, 8 Contact(s), 1 Row(s), Male, Straight, Crimp Terminal, LEAD FREE Product overview: 66226-008LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, FFC & FPC Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 350-66226-008LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FFC, FPC (Flat Flexible) Connector Assemblies - 609-2182-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
609-2182-ND
FFC, FPC (Flat Flexible) Connector Assemblies 609-2182-ND
"8 Position FFC Connector Header 0.100"" (2.54mm) Free Hanging (In-Line)"

"8 Position FFC Connector Header 0.100"" (2.54mm) Free Hanging (In-Line)"

Buy Now Datasheet
Ffc/fpc Connector, Plug, 8 Position, 1Row; Pitch Spacing Amphenol Communications Solutions - 75K3538 - Newark, An Avnet Company
Chicago, IL, United States
Ffc/fpc Connector, Plug, 8 Position, 1Row; Pitch Spacing Amphenol Communications Solutions
75K3538
Ffc/fpc Connector, Plug, 8 Position, 1Row; Pitch Spacing Amphenol Communications Solutions 75K3538
FFC/FPC CONNECTOR, PLUG, 8 POSITION, 1ROW; Pitch Spacing:2.54mm; No. of Contacts:8Contacts; Gender:Plug; Product Range:FCI Clincher Series; Contact Termination Type:IDC / IDT; Contact Position:-; No. of Rows:1 Row; No. of Rows:1 RoHS Compliant: Yes

FFC/FPC CONNECTOR, PLUG, 8 POSITION, 1ROW; Pitch Spacing:2.54mm; No. of Contacts:8Contacts; Gender:Plug; Product Range:FCI Clincher Series; Contact Termination Type:IDC / IDT; Contact Position:-; No. of Rows:1 Row; No. of Rows:1 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 66226-008LF 350-66226-008LF 609-2182-ND 75K3538
Product Name Clincher™ Electronic Connector FFC, FPC (Flat Flexible) Connector Assemblies Ffc/fpc Connector, Plug, 8 Position, 1Row; Pitch Spacing Amphenol Communications Solutions
Voltage Rating 500 volts 500 volts
Unlock Full Specs
to access all available technical data

Similar Products