Amphenol Corporation Clincher™ 66226-005LF

Description
Clincher™, Clincher™ Flex Connectors, Pin Assembly, Single row, 5 Positions, 2.54mm (.100in) Pitch., Amphenol is one of the leading manufacturers of clincher Flex Connectors. Contact us today for more details of clincher , part number 66226-005LF
Request a Quote Datasheet
Description
Clincher™, Clincher™ Flex Connectors, Pin Assembly, Single row, 5 Positions, 2.54mm (.100in) Pitch., Amphenol is one of the leading manufacturers of clincher Flex Connectors. Contact us today for more details of clincher , part number 66226-005LF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clincher™ - 66226-005LF - Amphenol Communications Solutions
Nashua, NH, United States
Clincher™
66226-005LF
Clincher™ 66226-005LF
Clincher™, Clincher™ Flex Connectors, Pin Assembly, Single row, 5 Positions, 2.54mm (.100in) Pitch., Amphenol is one of the leading manufacturers of clincher Flex Connectors. Contact us today for more details of clincher , part number 66226-005LF

Clincher™, Clincher™ Flex Connectors, Pin Assembly, Single row, 5 Positions, 2.54mm (.100in) Pitch., Amphenol is one of the leading manufacturers of clincher Flex Connectors. Contact us today for more details of clincher , part number 66226-005LF

Supplier's Site Datasheet
Singapore, Singapore
2A 500V Electronic Connector
350-66226-005LF
2A 500V Electronic Connector 350-66226-005LF
5 Pos Male Header, 2.54mm Pitch, 2A, 500V, Straight Product overview: 66226-005LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 500V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 2A, 500V, Electronic Connector, FFC & FPC Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 350-66226-005LF can be used for catalog matching and distributor lookup.

5 Pos Male Header, 2.54mm Pitch, 2A, 500V, Straight Product overview: 66226-005LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 500V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 2A, 500V, Electronic Connector, FFC & FPC Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 350-66226-005LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors I/O - 66226-005LF - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O
66226-005LF
Connectors I/O 66226-005LF
CLINCHER PIN ASSEMBLY-TI

CLINCHER PIN ASSEMBLY-TI

Buy Now
FFC, FPC (Flat Flexible) Connector Assemblies - 609-2179-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
609-2179-ND
FFC, FPC (Flat Flexible) Connector Assemblies 609-2179-ND
"5 Position FFC Connector Header 0.100"" (2.54mm) Free Hanging (In-Line)"

"5 Position FFC Connector Header 0.100"" (2.54mm) Free Hanging (In-Line)"

Buy Now Datasheet
Ffc/fpc Connector, Plug, 5 Position, 1Row; Pitch Spacing Amphenol Communications Solutions - 75K3537 - Newark, An Avnet Company
Chicago, IL, United States
Ffc/fpc Connector, Plug, 5 Position, 1Row; Pitch Spacing Amphenol Communications Solutions
75K3537
Ffc/fpc Connector, Plug, 5 Position, 1Row; Pitch Spacing Amphenol Communications Solutions 75K3537
FFC/FPC CONNECTOR, PLUG, 5 POSITION, 1ROW; Pitch Spacing:2.54mm; No. of Contacts:5Contacts; Gender:Plug; Product Range:FCI Clincher Series; Contact Termination Type:IDC / IDT; Contact Position:-; No. of Rows:1 Row; No. of Rows:1 RoHS Compliant: Yes

FFC/FPC CONNECTOR, PLUG, 5 POSITION, 1ROW; Pitch Spacing:2.54mm; No. of Contacts:5Contacts; Gender:Plug; Product Range:FCI Clincher Series; Contact Termination Type:IDC / IDT; Contact Position:-; No. of Rows:1 Row; No. of Rows:1 RoHS Compliant: Yes

Supplier's Site Datasheet
CONN FFC HEADER 5POS 2.54MM - 44-66226-005LF - Utmel Electronic Limited
Hong Kong, China
CONN FFC HEADER 5POS 2.54MM
44-66226-005LF
CONN FFC HEADER 5POS 2.54MM 44-66226-005LF
CONN FFC HEADER 5POS 2.54MM

CONN FFC HEADER 5POS 2.54MM

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions ERSAELECTRONICS PTE. LTD. Heilind Electronics, Inc. DigiKey Newark, An Avnet Company Utmel Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 66226-005LF 350-66226-005LF 66226-005LF 609-2179-ND 75K3537 44-66226-005LF
Product Name Clincher™ 2A 500V Electronic Connector Connectors I/O FFC, FPC (Flat Flexible) Connector Assemblies Ffc/fpc Connector, Plug, 5 Position, 1Row; Pitch Spacing Amphenol Communications Solutions CONN FFC HEADER 5POS 2.54MM
Voltage Rating 500 volts 500 volts 500 volts 500 volts
Current Rating 2.0 amps 2.0 amps 2.0 amps 2.0 amps
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products