Amphenol Corporation Clincher™ 66226-002LF

Description
Clincher™, Clincher™ Flex Connectors, Pin Assembly, Single row, 2 Positions, 2.54mm (.100in) Pitch., Amphenol is one of the leading manufacturers of clincher Flex Connectors. Contact us today for more details of clincher , part number 66226-002LF
Request a Quote Datasheet
Description
Clincher™, Clincher™ Flex Connectors, Pin Assembly, Single row, 2 Positions, 2.54mm (.100in) Pitch., Amphenol is one of the leading manufacturers of clincher Flex Connectors. Contact us today for more details of clincher , part number 66226-002LF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clincher™ - 66226-002LF - Amphenol Communications Solutions
Nashua, NH, United States
Clincher™
66226-002LF
Clincher™ 66226-002LF
Clincher™, Clincher™ Flex Connectors, Pin Assembly, Single row, 2 Positions, 2.54mm (.100in) Pitch., Amphenol is one of the leading manufacturers of clincher Flex Connectors. Contact us today for more details of clincher , part number 66226-002LF

Clincher™, Clincher™ Flex Connectors, Pin Assembly, Single row, 2 Positions, 2.54mm (.100in) Pitch., Amphenol is one of the leading manufacturers of clincher Flex Connectors. Contact us today for more details of clincher , part number 66226-002LF

Supplier's Site Datasheet
FFC, FPC (Flat Flexible) Connector Assemblies - 609-2176-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
609-2176-ND
FFC, FPC (Flat Flexible) Connector Assemblies 609-2176-ND
"2 Position FFC Connector Header 0.100"" (2.54mm) Free Hanging (In-Line)"

"2 Position FFC Connector Header 0.100"" (2.54mm) Free Hanging (In-Line)"

Buy Now Datasheet
Singapore, Singapore
500V 2A Electronic Connector
350-66226-002LF
500V 2A Electronic Connector 350-66226-002LF
2 Pos Male Header, 2.54mm Pitch, Straight, 500V, 2A Product overview: 66226-002LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 2A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 500V, 2A, Electronic Connector, FFC & FPC Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 350-66226-002LF can be used for catalog matching and distributor lookup.

2 Pos Male Header, 2.54mm Pitch, Straight, 500V, 2A Product overview: 66226-002LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 2A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 500V, 2A, Electronic Connector, FFC & FPC Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 350-66226-002LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ffc/fpc Connector, 2 Position, 1 Row; Pitch Spacing Amphenol Communications Solutions - 43K4469 - Newark, An Avnet Company
Chicago, IL, United States
Ffc/fpc Connector, 2 Position, 1 Row; Pitch Spacing Amphenol Communications Solutions
43K4469
Ffc/fpc Connector, 2 Position, 1 Row; Pitch Spacing Amphenol Communications Solutions 43K4469
FFC/FPC CONNECTOR, 2 POSITION, 1 ROW; Pitch Spacing:2.54mm; No. of Contacts:2Contacts; Gender:Plug; Product Range:FCI Clincher Series; Contact Termination Type:IDC / IDT; Contact Position:-; No. of Rows:1 Row; No. of Rows:1Rows RoHS Compliant: Yes

FFC/FPC CONNECTOR, 2 POSITION, 1 ROW; Pitch Spacing:2.54mm; No. of Contacts:2Contacts; Gender:Plug; Product Range:FCI Clincher Series; Contact Termination Type:IDC / IDT; Contact Position:-; No. of Rows:1 Row; No. of Rows:1Rows RoHS Compliant: Yes

Supplier's Site Datasheet
Conn Clincher Pin 2 Pos 2.54Mm Rohs Compliant Amphenol Communications Solutions - 55AC5833 - Newark, An Avnet Company
Chicago, IL, United States
Conn Clincher Pin 2 Pos 2.54Mm Rohs Compliant Amphenol Communications Solutions
55AC5833
Conn Clincher Pin 2 Pos 2.54Mm Rohs Compliant Amphenol Communications Solutions 55AC5833
CONN CLINCHER PIN 2 POS 2.54MM ROHS COMPLIANT: YES

CONN CLINCHER PIN 2 POS 2.54MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 66226-002LF 609-2176-ND 350-66226-002LF 43K4469 55AC5833
Product Name Clincher™ FFC, FPC (Flat Flexible) Connector Assemblies 500V 2A Electronic Connector Ffc/fpc Connector, 2 Position, 1 Row; Pitch Spacing Amphenol Communications Solutions Conn Clincher Pin 2 Pos 2.54Mm Rohs Compliant Amphenol Communications Solutions
Voltage Rating 500 volts 500 volts 500 volts
Unlock Full Specs
to access all available technical data

Similar Products