Amphenol Communications Solutions Wire-Board Connector Receptacle 40 Position, 2.54Mm; Product Range Amphenol Communications Solutions 65846-024LF

Description
WIRE-BOARD CONNECTOR RECEPTACLE 40 POSITION, 2.54MM; Product Range:FCI Mini-PV 65846; Gender:Receptacle; No. of Positions:40Position s; Pitch Spacing:2.54mm; For Use With:FCI Mini-PV 65846 Series Contacts; Contact Termination:Crimp RoHS Compliant: Yes
Description
WIRE-BOARD CONNECTOR RECEPTACLE 40 POSITION, 2.54MM; Product Range:FCI Mini-PV 65846; Gender:Receptacle; No. of Positions:40Position s; Pitch Spacing:2.54mm; For Use With:FCI Mini-PV 65846 Series Contacts; Contact Termination:Crimp RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Wire-Board Connector Receptacle 40 Position, 2.54mm from Amphenol Communications Solutions features a unique dual-metal PV® crimp-to-wire system designed for high reliability and durability. It connects discrete wires to printed circuit boards and is compatible with industry-standard 0.025 inch (0.635mm) square posts. The receptacle terminals maintain contact pressure through 1000 mating cycles, utilizing a beryllium copper spring for high normal force and a brass contact body for reliable gas-tight crimp terminations. This connector offers customizable spring pressures to adjust insertion and withdrawal forces according to specific application needs. It includes shrouded headers that engage with MINI-LATCH housings for enhanced retention and features keyed housings to prevent mis-mating. The product is suitable for various applications, including instrumentation, medical, industrial equipment, automotive electronics, and military use. It is RoHS compliant and supports a wide range of wire sizes and configurations.

Datasheet Summary
Powered by GS/AI

The Wire-Board Connector Receptacle 40 Position, 2.54mm from Amphenol Communications Solutions features a unique dual-metal PV® crimp-to-wire system designed for high reliability and durability. It connects discrete wires to printed circuit boards and is compatible with industry-standard 0.025 inch (0.635mm) square posts. The receptacle terminals maintain contact pressure through 1000 mating cycles, utilizing a beryllium copper spring for high normal force and a brass contact body for reliable gas-tight crimp terminations. This connector offers customizable spring pressures to adjust insertion and withdrawal forces according to specific application needs. It includes shrouded headers that engage with MINI-LATCH housings for enhanced retention and features keyed housings to prevent mis-mating. The product is suitable for various applications, including instrumentation, medical, industrial equipment, automotive electronics, and military use. It is RoHS compliant and supports a wide range of wire sizes and configurations.

Suppliers

Company
Product
Description
Supplier Links
Wire-Board Connector Receptacle 40 Position, 2.54Mm; Product Range Amphenol Communications Solutions - 84K6287 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector Receptacle 40 Position, 2.54Mm; Product Range Amphenol Communications Solutions
84K6287
Wire-Board Connector Receptacle 40 Position, 2.54Mm; Product Range Amphenol Communications Solutions 84K6287
WIRE-BOARD CONNECTOR RECEPTACLE 40 POSITION, 2.54MM; Product Range:FCI Mini-PV 65846; Gender:Receptacle; No. of Positions:40Position s; Pitch Spacing:2.54mm; For Use With:FCI Mini-PV 65846 Series Contacts; Contact Termination:Crimp RoHS Compliant: Yes

WIRE-BOARD CONNECTOR RECEPTACLE 40 POSITION, 2.54MM; Product Range:FCI Mini-PV 65846; Gender:Receptacle; No. of Positions:40Positions; Pitch Spacing:2.54mm; For Use With:FCI Mini-PV 65846 Series Contacts; Contact Termination:Crimp RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 84K6287
Product Name Wire-Board Connector Receptacle 40 Position, 2.54Mm; Product Range Amphenol Communications Solutions
Unlock Full Specs
to access all available technical data

Similar Products

.687 in. ID, .623 in. OD Anodized Aluminum Outer Ring Bearing Spacer - BHAOTR-687873062 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 50.8 mm (2 inch)
Bearing Bore / Ring O.D. 1.69 inch (42.85 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details