Amphenol Communications Solutions Wire-Board Connector Receptacle 34 Position, 2.54Mm; Product Range Amphenol Communications Solutions 65846-022LF

Description
WIRE-BOARD CONNECTOR RECEPTACLE 34 POSITION, 2.54MM; Product Range:FCI Mini-PV 65846; Gender:Receptacle; No. of Positions:34Position s; Pitch Spacing:2.54mm; For Use With:FCI Mini-PV 65846 Series Contacts; Contact Termination:Crimp RoHS Compliant: Yes
Description
WIRE-BOARD CONNECTOR RECEPTACLE 34 POSITION, 2.54MM; Product Range:FCI Mini-PV 65846; Gender:Receptacle; No. of Positions:34Position s; Pitch Spacing:2.54mm; For Use With:FCI Mini-PV 65846 Series Contacts; Contact Termination:Crimp RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Wire-Board Connector Receptacle 34 Position, 2.54mm, part number 84K6286, is designed for high reliability and durability in various applications. It features a unique dual-metal PV® receptacle contact that maintains contact pressure through 1000 mating cycles, utilizing a beryllium copper spring for high normal force and a brass contact body for reliable gas-tight crimp termination. The connector supports a maximum current rating of 3.0A with 32 AWG wire, and larger wire sizes can accommodate higher currents, although de-rating is required for all applications. This receptacle is compatible with industry-standard 0.025 inch (0.635mm) square posts and offers a variety of housing options, including keyed MINI-LATCH housings that prevent mis-mating. The connector is suitable for use in instrumentation, medical, industrial equipment, automotive electronics, data communications, and military applications. It is RoHS-compliant and operates within a temperature range of -40°C to +105°C. The product is available in single or double row configurations, providing flexibility for different design requirements.

Datasheet Summary
Powered by GS/AI

The Wire-Board Connector Receptacle 34 Position, 2.54mm, part number 84K6286, is designed for high reliability and durability in various applications. It features a unique dual-metal PV® receptacle contact that maintains contact pressure through 1000 mating cycles, utilizing a beryllium copper spring for high normal force and a brass contact body for reliable gas-tight crimp termination. The connector supports a maximum current rating of 3.0A with 32 AWG wire, and larger wire sizes can accommodate higher currents, although de-rating is required for all applications. This receptacle is compatible with industry-standard 0.025 inch (0.635mm) square posts and offers a variety of housing options, including keyed MINI-LATCH housings that prevent mis-mating. The connector is suitable for use in instrumentation, medical, industrial equipment, automotive electronics, data communications, and military applications. It is RoHS-compliant and operates within a temperature range of -40°C to +105°C. The product is available in single or double row configurations, providing flexibility for different design requirements.

Suppliers

Company
Product
Description
Supplier Links
Wire-Board Connector Receptacle 34 Position, 2.54Mm; Product Range Amphenol Communications Solutions - 84K6286 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector Receptacle 34 Position, 2.54Mm; Product Range Amphenol Communications Solutions
84K6286
Wire-Board Connector Receptacle 34 Position, 2.54Mm; Product Range Amphenol Communications Solutions 84K6286
WIRE-BOARD CONNECTOR RECEPTACLE 34 POSITION, 2.54MM; Product Range:FCI Mini-PV 65846; Gender:Receptacle; No. of Positions:34Position s; Pitch Spacing:2.54mm; For Use With:FCI Mini-PV 65846 Series Contacts; Contact Termination:Crimp RoHS Compliant: Yes

WIRE-BOARD CONNECTOR RECEPTACLE 34 POSITION, 2.54MM; Product Range:FCI Mini-PV 65846; Gender:Receptacle; No. of Positions:34Positions; Pitch Spacing:2.54mm; For Use With:FCI Mini-PV 65846 Series Contacts; Contact Termination:Crimp RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 84K6286
Product Name Wire-Board Connector Receptacle 34 Position, 2.54Mm; Product Range Amphenol Communications Solutions
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 15 mm (0.5906 inch)
Bearing Bore / Ring O.D. 0.4724 inch (12 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details