Amphenol Communications Solutions Wire-Board Connector Receptacle, 6 Position, 2.54Mm; Product Range Amphenol Communications Solutions 65846-015LF

Description
WIRE-BOARD CONNECTOR RECEPTACLE, 6 POSITION, 2.54MM; Product Range:FCI Mini-PV 65846; Gender:Receptacle; No. of Positions:6Positions ; Pitch Spacing:2.54mm; For Use With:FCI Mini-PV 65846 Series Contacts; Contact Termination:Crimp RoHS Compliant: Yes
Description
WIRE-BOARD CONNECTOR RECEPTACLE, 6 POSITION, 2.54MM; Product Range:FCI Mini-PV 65846; Gender:Receptacle; No. of Positions:6Positions ; Pitch Spacing:2.54mm; For Use With:FCI Mini-PV 65846 Series Contacts; Contact Termination:Crimp RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Wire-Board Connector Receptacle, 6 Position, 2.54Mm; Product Range Amphenol Communications Solutions - 84K6282 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector Receptacle, 6 Position, 2.54Mm; Product Range Amphenol Communications Solutions
84K6282
Wire-Board Connector Receptacle, 6 Position, 2.54Mm; Product Range Amphenol Communications Solutions 84K6282
WIRE-BOARD CONNECTOR RECEPTACLE, 6 POSITION, 2.54MM; Product Range:FCI Mini-PV 65846; Gender:Receptacle; No. of Positions:6Positions ; Pitch Spacing:2.54mm; For Use With:FCI Mini-PV 65846 Series Contacts; Contact Termination:Crimp RoHS Compliant: Yes

WIRE-BOARD CONNECTOR RECEPTACLE, 6 POSITION, 2.54MM; Product Range:FCI Mini-PV 65846; Gender:Receptacle; No. of Positions:6Positions; Pitch Spacing:2.54mm; For Use With:FCI Mini-PV 65846 Series Contacts; Contact Termination:Crimp RoHS Compliant: Yes

Supplier's Site
Connector Housing, Rcpt, 6Pos, 2.54Mm Rohs Compliant Amphenol Communications Solutions - 30AK1324 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Rcpt, 6Pos, 2.54Mm Rohs Compliant Amphenol Communications Solutions
30AK1324
Connector Housing, Rcpt, 6Pos, 2.54Mm Rohs Compliant Amphenol Communications Solutions 30AK1324
CONNECTOR HOUSING, RCPT, 6POS, 2.54MM ROHS COMPLIANT: YES

CONNECTOR HOUSING, RCPT, 6POS, 2.54MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 84K6282
Product Name Wire-Board Connector Receptacle, 6 Position, 2.54Mm; Product Range Amphenol Communications Solutions
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
.253 in. ID, .373 in. OD Anodized Aluminum Outer Ring Bearing Spacer - BHAOTR-253375500 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 55 mm (2.17 inch)
Bearing Bore / Ring O.D. 1.97 inch (50 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details