Amphenol Corporation Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules 65846-014LF

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Linear>Amplifi ers>Video Amps and Modules Package: 292-LBGA Product Status: Obsolete Contact Type: Female Socket Pitch: 0.200" (5.08mm) Row Spacing: 0.165" (4.20mm) Mounting Type: Fixed Features: 10 Ohm ±1Ohm 160mW Power Per Element Isolated 8 Resistor Network/Array ±250ppm/°C 16-SOIC (0.295", 7.50mm Width) Insulation Material: Polybutylene Terephthalate (PBT), Polyester, Glass Filled Operating Temperature: -40°C ~ 85°C
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Linear>Amplifi ers>Video Amps and Modules Package: 292-LBGA Product Status: Obsolete Contact Type: Female Socket Pitch: 0.200" (5.08mm) Row Spacing: 0.165" (4.20mm) Mounting Type: Fixed Features: 10 Ohm ±1Ohm 160mW Power Per Element Isolated 8 Resistor Network/Array ±250ppm/°C 16-SOIC (0.295", 7.50mm Width) Insulation Material: Polybutylene Terephthalate (PBT), Polyester, Glass Filled Operating Temperature: -40°C ~ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules
Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Linear>Amplifi ers>Video Amps and Modules Package: 292-LBGA Product Status: Obsolete Contact Type: Female Socket Pitch: 0.200" (5.08mm) Row Spacing: 0.165" (4.20mm) Mounting Type: Fixed Features: 10 Ohm ±1Ohm 160mW Power Per Element Isolated 8 Resistor Network/Array ±250ppm/°C 16-SOIC (0.295", 7.50mm Width) Insulation Material: Polybutylene Terephthalate (PBT), Polyester, Glass Filled Operating Temperature: -40°C ~ 85°C

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Integrated Circuits (ICs)>Linear>Amplifiers>Video Amps and Modules
Package: 292-LBGA
Product Status: Obsolete
Contact Type: Female Socket
Pitch: 0.200" (5.08mm)
Row Spacing: 0.165" (4.20mm)
Mounting Type: Fixed
Features: 10 Ohm ±1Ohm 160mW Power Per Element Isolated 8 Resistor Network/Array ±250ppm/°C 16-SOIC (0.295", 7.50mm Width)
Insulation Material: Polybutylene Terephthalate (PBT), Polyester, Glass Filled
Operating Temperature: -40°C ~ 85°C

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Name Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules
Unlock Full Specs
to access all available technical data

Similar Products

Log Amplifiers and DLVA - HCL-5-9036 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Device Type Log Amplifiers
View Details
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-89896012A - Lingto Electronic Limited
Specs
Device Type Instrumentation Amplifiers; General Purpose
View Details
Linear Comparator IC - 692-ALD1766GPA - ERSAELECTRONICS PTE. LTD.
Advanced Linear Devices, Inc.
Specs
Device Type Comparators
View Details