Amphenol Communications Solutions Wire-Board Connector Receptacle 16 Position, 2.54Mm; Product Range Amphenol Communications Solutions 65846-011LF

Description
WIRE-BOARD CONNECTOR RECEPTACLE 16 POSITION, 2.54MM; Product Range:FCI Mini-PV 65846; Gender:Receptacle; No. of Positions:16Position s; Pitch Spacing:2.54mm; For Use With:FCI Mini-PV 65846 Series Contacts; No. of Contacts:16Contacts RoHS Compliant: Yes
Datasheet
Description
WIRE-BOARD CONNECTOR RECEPTACLE 16 POSITION, 2.54MM; Product Range:FCI Mini-PV 65846; Gender:Receptacle; No. of Positions:16Position s; Pitch Spacing:2.54mm; For Use With:FCI Mini-PV 65846 Series Contacts; No. of Contacts:16Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire-Board Connector Receptacle 16 Position, 2.54Mm; Product Range Amphenol Communications Solutions - 84K6281 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector Receptacle 16 Position, 2.54Mm; Product Range Amphenol Communications Solutions
84K6281
Wire-Board Connector Receptacle 16 Position, 2.54Mm; Product Range Amphenol Communications Solutions 84K6281
WIRE-BOARD CONNECTOR RECEPTACLE 16 POSITION, 2.54MM; Product Range:FCI Mini-PV 65846; Gender:Receptacle; No. of Positions:16Position s; Pitch Spacing:2.54mm; For Use With:FCI Mini-PV 65846 Series Contacts; No. of Contacts:16Contacts RoHS Compliant: Yes

WIRE-BOARD CONNECTOR RECEPTACLE 16 POSITION, 2.54MM; Product Range:FCI Mini-PV 65846; Gender:Receptacle; No. of Positions:16Positions; Pitch Spacing:2.54mm; For Use With:FCI Mini-PV 65846 Series Contacts; No. of Contacts:16Contacts RoHS Compliant: Yes

Supplier's Site Datasheet
Conn, Housing, Rcpt, 16Pos, 2Row, 2.54Mm; Pitch Spacing Amphenol Communications Solutions - 77AH0439 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Housing, Rcpt, 16Pos, 2Row, 2.54Mm; Pitch Spacing Amphenol Communications Solutions
77AH0439
Conn, Housing, Rcpt, 16Pos, 2Row, 2.54Mm; Pitch Spacing Amphenol Communications Solutions 77AH0439
CONN, HOUSING, RCPT, 16POS, 2ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:16Contacts; Gender:Receptacle; Product Range:Mini-PV 65846 Series; Contact Termination Type:-; No. of Rows:2Rows; Contact Plating:-; Contact Material:-; RoHS Compliant: Yes

CONN, HOUSING, RCPT, 16POS, 2ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:16Contacts; Gender:Receptacle; Product Range:Mini-PV 65846 Series; Contact Termination Type:-; No. of Rows:2Rows; Contact Plating:-; Contact Material:-; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 84K6281
Product Name Wire-Board Connector Receptacle 16 Position, 2.54Mm; Product Range Amphenol Communications Solutions
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 43 mm (1.69 inch)
Bearing Bore / Ring O.D. 1.5 inch (38 mm)
View Details