Amphenol Communications Solutions Wire-Board Connector Receptacle 14 Position, 2.54Mm; Product Range Amphenol Communications Solutions 65846-007LF

Description
WIRE-BOARD CONNECTOR RECEPTACLE 14 POSITION, 2.54MM; Product Range:FCI Mini-PV 65846; Gender:Receptacle; No. of Positions:14Position s; Pitch Spacing:2.54mm; For Use With:FCI Mini-PV 65846 Series Contacts; Contact Termination:Crimp RoHS Compliant: Yes
Datasheet
Description
WIRE-BOARD CONNECTOR RECEPTACLE 14 POSITION, 2.54MM; Product Range:FCI Mini-PV 65846; Gender:Receptacle; No. of Positions:14Position s; Pitch Spacing:2.54mm; For Use With:FCI Mini-PV 65846 Series Contacts; Contact Termination:Crimp RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire-Board Connector Receptacle 14 Position, 2.54Mm; Product Range Amphenol Communications Solutions - 84K6278 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector Receptacle 14 Position, 2.54Mm; Product Range Amphenol Communications Solutions
84K6278
Wire-Board Connector Receptacle 14 Position, 2.54Mm; Product Range Amphenol Communications Solutions 84K6278
WIRE-BOARD CONNECTOR RECEPTACLE 14 POSITION, 2.54MM; Product Range:FCI Mini-PV 65846; Gender:Receptacle; No. of Positions:14Position s; Pitch Spacing:2.54mm; For Use With:FCI Mini-PV 65846 Series Contacts; Contact Termination:Crimp RoHS Compliant: Yes

WIRE-BOARD CONNECTOR RECEPTACLE 14 POSITION, 2.54MM; Product Range:FCI Mini-PV 65846; Gender:Receptacle; No. of Positions:14Positions; Pitch Spacing:2.54mm; For Use With:FCI Mini-PV 65846 Series Contacts; Contact Termination:Crimp RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 84K6278
Product Name Wire-Board Connector Receptacle 14 Position, 2.54Mm; Product Range Amphenol Communications Solutions
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 10 mm (0.3937 inch)
Bearing Bore / Ring O.D. 0.2362 inch (6 mm)
View Details