Amphenol Communications Solutions Wire-Board Connector Receptacle 54 Position, 2.54Mm; Product Range Amphenol Communications Solutions 65846-005LF

Description
WIRE-BOARD CONNECTOR RECEPTACLE 54 POSITION, 2.54MM; Product Range:FCI Mini-PV 65846; Gender:Receptacle; No. of Positions:54Position s; Pitch Spacing:2.54mm; For Use With:FCI Mini-PV 65846 Series Contacts; Contact Termination:Crimp RoHS Compliant: Yes
Datasheet
Description
WIRE-BOARD CONNECTOR RECEPTACLE 54 POSITION, 2.54MM; Product Range:FCI Mini-PV 65846; Gender:Receptacle; No. of Positions:54Position s; Pitch Spacing:2.54mm; For Use With:FCI Mini-PV 65846 Series Contacts; Contact Termination:Crimp RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire-Board Connector Receptacle 54 Position, 2.54Mm; Product Range Amphenol Communications Solutions - 84K6277 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector Receptacle 54 Position, 2.54Mm; Product Range Amphenol Communications Solutions
84K6277
Wire-Board Connector Receptacle 54 Position, 2.54Mm; Product Range Amphenol Communications Solutions 84K6277
WIRE-BOARD CONNECTOR RECEPTACLE 54 POSITION, 2.54MM; Product Range:FCI Mini-PV 65846; Gender:Receptacle; No. of Positions:54Position s; Pitch Spacing:2.54mm; For Use With:FCI Mini-PV 65846 Series Contacts; Contact Termination:Crimp RoHS Compliant: Yes

WIRE-BOARD CONNECTOR RECEPTACLE 54 POSITION, 2.54MM; Product Range:FCI Mini-PV 65846; Gender:Receptacle; No. of Positions:54Positions; Pitch Spacing:2.54mm; For Use With:FCI Mini-PV 65846 Series Contacts; Contact Termination:Crimp RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 84K6277
Product Name Wire-Board Connector Receptacle 54 Position, 2.54Mm; Product Range Amphenol Communications Solutions
Unlock Full Specs
to access all available technical data

Similar Products

.687 in. ID, .623 in. OD Anodized Aluminum Outer Ring Bearing Spacer - BHAOTR-687873032 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 16 mm (0.6299 inch)
Bearing Bore / Ring O.D. 0.4724 inch (12 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details