Amphenol Communications Solutions Wire-Board Connector Receptacle 38 Position, 2.54Mm; Product Range Amphenol Communications Solutions 65846-003LF

Description
WIRE-BOARD CONNECTOR RECEPTACLE 38 POSITION, 2.54MM; Product Range:FCI Mini-PV 65846 Series; Gender:Receptacle; Pitch Spacing:2.54mm; Contact Termination:Crimp; Contact Termination Type:Crimp; No. of Contacts:38Contacts RoHS Compliant: Yes
Description
WIRE-BOARD CONNECTOR RECEPTACLE 38 POSITION, 2.54MM; Product Range:FCI Mini-PV 65846 Series; Gender:Receptacle; Pitch Spacing:2.54mm; Contact Termination:Crimp; Contact Termination Type:Crimp; No. of Contacts:38Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Wire-Board Connector Receptacle 38 Position, 2.54Mm; Product Range Amphenol Communications Solutions - 84K6275 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector Receptacle 38 Position, 2.54Mm; Product Range Amphenol Communications Solutions
84K6275
Wire-Board Connector Receptacle 38 Position, 2.54Mm; Product Range Amphenol Communications Solutions 84K6275
WIRE-BOARD CONNECTOR RECEPTACLE 38 POSITION, 2.54MM; Product Range:FCI Mini-PV 65846 Series; Gender:Receptacle; Pitch Spacing:2.54mm; Contact Termination:Crimp; Contact Termination Type:Crimp; No. of Contacts:38Contacts RoHS Compliant: Yes

WIRE-BOARD CONNECTOR RECEPTACLE 38 POSITION, 2.54MM; Product Range:FCI Mini-PV 65846 Series; Gender:Receptacle; Pitch Spacing:2.54mm; Contact Termination:Crimp; Contact Termination Type:Crimp; No. of Contacts:38Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 84K6275
Product Name Wire-Board Connector Receptacle 38 Position, 2.54Mm; Product Range Amphenol Communications Solutions
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 22.22 mm (0.8750 inch)
Bearing Bore / Ring O.D. 0.6250 inch (15.87 mm)
View Details