Amphenol Corporation Flat Flex Cables (FFC, FPC) - 65801-033LF 65801-033LF

Description
Manufacturer: AMPHENOL Win Source Part Number: 856919-65801-033LF Series: Clincher™ Features: Position Connector Package: Tray Family Name: 65801 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 84 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 6 Weeks REACH Status: REACH Affected HTSUS: 8536.69.4051 Other Part Number: 609-3512, 65801-033LF-ND, 65801033LF
Request a Quote Datasheet
Description
Manufacturer: AMPHENOL Win Source Part Number: 856919-65801-033LF Series: Clincher™ Features: Position Connector Package: Tray Family Name: 65801 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 84 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 6 Weeks REACH Status: REACH Affected HTSUS: 8536.69.4051 Other Part Number: 609-3512, 65801-033LF-ND, 65801033LF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Flat Flex Cables (FFC, FPC) - 65801-033LF
856919-65801-033LF
Flat Flex Cables (FFC, FPC) - 65801-033LF 856919-65801-033LF
Manufacturer: AMPHENOL Win Source Part Number: 856919-65801-033LF Series: Clincher™ Features: Position Connector Package: Tray Family Name: 65801 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 84 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 6 Weeks REACH Status: REACH Affected HTSUS: 8536.69.4051 Other Part Number: 609-3512, 65801-033LF-ND, 65801033LF

Manufacturer: AMPHENOL
Win Source Part Number: 856919-65801-033LF
Series: Clincher™
Features: Position Connector
Package: Tray
Family Name: 65801
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Quantity per package: 84
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 6 Weeks
REACH Status: REACH Affected
HTSUS: 8536.69.4051
Other Part Number: 609-3512, 65801-033LF-ND, 65801033LF

Buy Now Datasheet
Swedesboro, NJ, United States
Cable Assemblies
65801-033LF
Cable Assemblies 65801-033LF
Cable Assembly

Cable Assembly

Buy Now

Technical Specifications

  Win Source Electronics Powell Electronics, Inc.
Product Category Cable Assemblies Cable Assemblies
Product Number 856919-65801-033LF 65801-033LF
Product Name Flat Flex Cables (FFC, FPC) - 65801-033LF Cable Assemblies
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 9 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; Extender Cable; RF
Cable Length 4 ft (12.19 dm)
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
USB-C Fast Charging Cable for Square Handheld POS Terminal by AGOZ - USBCtoA_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details