Amphenol Communications Solutions Conn Housing, Rcpt, 14Pos, Blue; Product Range Amphenol Communications Solutions 65240-014LF

Description
CONN HOUSING, RCPT, 14POS, BLUE; Product Range:FCI Dubox 65240 Series; Gender:Receptacle; No. of Positions:14Position s; Pitch Spacing:2.54mm; For Use With:AMPHENOL DUBOX Series Crimp Contacts RoHS Compliant: Yes
Datasheet
Description
CONN HOUSING, RCPT, 14POS, BLUE; Product Range:FCI Dubox 65240 Series; Gender:Receptacle; No. of Positions:14Position s; Pitch Spacing:2.54mm; For Use With:AMPHENOL DUBOX Series Crimp Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn Housing, Rcpt, 14Pos, Blue; Product Range Amphenol Communications Solutions - 62K6557 - Newark, An Avnet Company
Chicago, IL, United States
Conn Housing, Rcpt, 14Pos, Blue; Product Range Amphenol Communications Solutions
62K6557
Conn Housing, Rcpt, 14Pos, Blue; Product Range Amphenol Communications Solutions 62K6557
CONN HOUSING, RCPT, 14POS, BLUE; Product Range:FCI Dubox 65240 Series; Gender:Receptacle; No. of Positions:14Position s; Pitch Spacing:2.54mm; For Use With:AMPHENOL DUBOX Series Crimp Contacts RoHS Compliant: Yes

CONN HOUSING, RCPT, 14POS, BLUE; Product Range:FCI Dubox 65240 Series; Gender:Receptacle; No. of Positions:14Positions; Pitch Spacing:2.54mm; For Use With:AMPHENOL DUBOX Series Crimp Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 62K6557
Product Name Conn Housing, Rcpt, 14Pos, Blue; Product Range Amphenol Communications Solutions
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
.378 in. ID, .498 in. OD Anodized Aluminum Outer Ring Bearing Spacer - BHAOTR-378498375 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 37 mm (1.46 inch)
Bearing Bore / Ring O.D. 1.26 inch (32 mm)
View Details