Amphenol Communications Solutions Wtb Housing, Rcpt, 12Pos, 1Rows, 2.54Mm; Product Range Amphenol Communications Solutions 65240-012LF

Description
WTB HOUSING, RCPT, 12POS, 1ROWS, 2.54MM; Product Range:FCI Dubox 65240; Gender:Receptacle; No. of Positions:12Position s; Pitch Spacing:2.54mm; For Use With:FCI Dubox 65240 Series Contacts; Contact Termination Type:Crimp RoHS Compliant: Yes
Datasheet
Description
WTB HOUSING, RCPT, 12POS, 1ROWS, 2.54MM; Product Range:FCI Dubox 65240; Gender:Receptacle; No. of Positions:12Position s; Pitch Spacing:2.54mm; For Use With:FCI Dubox 65240 Series Contacts; Contact Termination Type:Crimp RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wtb Housing, Rcpt, 12Pos, 1Rows, 2.54Mm; Product Range Amphenol Communications Solutions - 28AH8817 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Housing, Rcpt, 12Pos, 1Rows, 2.54Mm; Product Range Amphenol Communications Solutions
28AH8817
Wtb Housing, Rcpt, 12Pos, 1Rows, 2.54Mm; Product Range Amphenol Communications Solutions 28AH8817
WTB HOUSING, RCPT, 12POS, 1ROWS, 2.54MM; Product Range:FCI Dubox 65240; Gender:Receptacle; No. of Positions:12Position s; Pitch Spacing:2.54mm; For Use With:FCI Dubox 65240 Series Contacts; Contact Termination Type:Crimp RoHS Compliant: Yes

WTB HOUSING, RCPT, 12POS, 1ROWS, 2.54MM; Product Range:FCI Dubox 65240; Gender:Receptacle; No. of Positions:12Positions; Pitch Spacing:2.54mm; For Use With:FCI Dubox 65240 Series Contacts; Contact Termination Type:Crimp RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 28AH8817
Product Name Wtb Housing, Rcpt, 12Pos, 1Rows, 2.54Mm; Product Range Amphenol Communications Solutions
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 26 mm (1.02 inch)
Bearing Bore / Ring O.D. 0.8661 inch (22 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details