Amphenol Communications Solutions Wire-Board Connector Receptacle, 8 Position, 2.54Mm; Product Range Amphenol Communications Solutions 65240-008LF

Description
WIRE-BOARD CONNECTOR RECEPTACLE, 8 POSITION, 2.54MM; Product Range:FCI 65240 Series; Gender:Receptacle; No. of Positions:8Positions ; Pitch Spacing:2.54mm; For Use With:Socket Crimp Contacts; No. of Contacts:8Contacts RoHS Compliant: Yes
Datasheet
Description
WIRE-BOARD CONNECTOR RECEPTACLE, 8 POSITION, 2.54MM; Product Range:FCI 65240 Series; Gender:Receptacle; No. of Positions:8Positions ; Pitch Spacing:2.54mm; For Use With:Socket Crimp Contacts; No. of Contacts:8Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire-Board Connector Receptacle, 8 Position, 2.54Mm; Product Range Amphenol Communications Solutions - 62K6551 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector Receptacle, 8 Position, 2.54Mm; Product Range Amphenol Communications Solutions
62K6551
Wire-Board Connector Receptacle, 8 Position, 2.54Mm; Product Range Amphenol Communications Solutions 62K6551
WIRE-BOARD CONNECTOR RECEPTACLE, 8 POSITION, 2.54MM; Product Range:FCI 65240 Series; Gender:Receptacle; No. of Positions:8Positions ; Pitch Spacing:2.54mm; For Use With:Socket Crimp Contacts; No. of Contacts:8Contacts RoHS Compliant: Yes

WIRE-BOARD CONNECTOR RECEPTACLE, 8 POSITION, 2.54MM; Product Range:FCI 65240 Series; Gender:Receptacle; No. of Positions:8Positions; Pitch Spacing:2.54mm; For Use With:Socket Crimp Contacts; No. of Contacts:8Contacts RoHS Compliant: Yes

Supplier's Site
Rcpt Housing, 8Pos, Polyester, Blue; Product Range Amphenol Communications Solutions - 61AC9079 - Newark, An Avnet Company
Chicago, IL, United States
Rcpt Housing, 8Pos, Polyester, Blue; Product Range Amphenol Communications Solutions
61AC9079
Rcpt Housing, 8Pos, Polyester, Blue; Product Range Amphenol Communications Solutions 61AC9079
RCPT HOUSING, 8POS, POLYESTER, BLUE; Product Range:DUBOX 65240 Series; Gender:Receptacle; No. of Positions:8Ways; Pitch Spacing:2.54mm; For Use With:Amphenol DUBOX Series Crimp Contacts; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

RCPT HOUSING, 8POS, POLYESTER, BLUE; Product Range:DUBOX 65240 Series; Gender:Receptacle; No. of Positions:8Ways; Pitch Spacing:2.54mm; For Use With:Amphenol DUBOX Series Crimp Contacts; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 62K6551
Product Name Wire-Board Connector Receptacle, 8 Position, 2.54Mm; Product Range Amphenol Communications Solutions
Unlock Full Specs
to access all available technical data

Similar Products

.253 in. ID, .373 in. OD Anodized Aluminum Outer Ring Bearing Spacer - BHAOTR-253375500 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 25.4 mm (1 inch)
Bearing Bore / Ring O.D. 0.7500 inch (19.05 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details