Amphenol Communications Solutions Wire-To-Board Connector, Dubox 65240 Series, Receptacle, 3, 2.54 Mm Rohs Compliant Amphenol Communications Solutions 65240-003LF

Description
Wire-To-Board Connector, Dubox 65240 Series, Receptacle, 3, 2.54 mm RoHS Compliant: Yes
Datasheet
Description
Wire-To-Board Connector, Dubox 65240 Series, Receptacle, 3, 2.54 mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire-To-Board Connector, Dubox 65240 Series, Receptacle, 3, 2.54 Mm Rohs Compliant Amphenol Communications Solutions - 52Y8187 - Newark, An Avnet Company
Chicago, IL, United States
Wire-To-Board Connector, Dubox 65240 Series, Receptacle, 3, 2.54 Mm Rohs Compliant Amphenol Communications Solutions
52Y8187
Wire-To-Board Connector, Dubox 65240 Series, Receptacle, 3, 2.54 Mm Rohs Compliant Amphenol Communications Solutions 52Y8187
Wire-To-Board Connector, Dubox 65240 Series, Receptacle, 3, 2.54 mm RoHS Compliant: Yes

Wire-To-Board Connector, Dubox 65240 Series, Receptacle, 3, 2.54 mm RoHS Compliant: Yes

Supplier's Site Datasheet
Wire-Board Connector Receptacle, 3 Position, 2.54Mm; Product Range Amphenol Communications Solutions - 62K6546 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector Receptacle, 3 Position, 2.54Mm; Product Range Amphenol Communications Solutions
62K6546
Wire-Board Connector Receptacle, 3 Position, 2.54Mm; Product Range Amphenol Communications Solutions 62K6546
WIRE-BOARD CONNECTOR RECEPTACLE, 3 POSITION, 2.54MM; Product Range:FCI Dubox 65240; Gender:Receptacle; No. of Positions:3Positions ; Pitch Spacing:2.54mm; For Use With:FCI Dubox 65240 Series Contacts; Connector Type:Wire to Board RoHS Compliant: Yes

WIRE-BOARD CONNECTOR RECEPTACLE, 3 POSITION, 2.54MM; Product Range:FCI Dubox 65240; Gender:Receptacle; No. of Positions:3Positions; Pitch Spacing:2.54mm; For Use With:FCI Dubox 65240 Series Contacts; Connector Type:Wire to Board RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 52Y8187
Product Name Wire-To-Board Connector, Dubox 65240 Series, Receptacle, 3, 2.54 Mm Rohs Compliant Amphenol Communications Solutions
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 22.22 mm (0.8750 inch)
Bearing Bore / Ring O.D. 0.6250 inch (15.87 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details