The Wire-Board Connector Receptacle, part number 62K6545, is a 2-position connector designed for use with a 2.54mm pitch. It features a dual-metal PV® crimp-to-wire system that ensures high reliability and durability, capable of withstanding up to 1000 mating cycles. The receptacle terminals are compatible with industry-standard 0.025 inch (0.635mm) square posts and can be terminated to wire for discrete applications or used within MINI-LATCH connector housings. This connector offers customizable spring pressures to adjust insertion and withdrawal forces according to specific application needs. The shrouded header design enhances retention and minimizes disengagement risks. It is suitable for various applications, including instrumentation, medical devices, industrial equipment, automotive electronics, and military use. The materials used include brass for the contact body and beryllium copper for the spring, with options for gold or lead-free tin plating. The connector is RoHS compliant and operates effectively within a temperature range of -40°C to +105°C.
WIRE-BOARD CONNECTOR RECEPTACLE, 2 POSITION, 2.54MM; Product Range:FCI Dubox 65240; Gender:Receptacle; No. of Positions:2Positions
Wire-To-Board Connector, DUBOX 65240 Series, Receptacle, 2, 2.54 mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Bearing Rings, Housings, and Flanges |
| Product Number | 62K6545 |
| Product Name | Wire-Board Connector Receptacle, 2 Position, 2.54Mm; Product Range Amphenol Communications Solutions |