Amphenol Communications Solutions Wtb Housing, Rcpt, 40Pos, 2Rows, 2.54Mm; Product Range Amphenol Communications Solutions 65239-020LF

Description
WTB HOUSING, RCPT, 40POS, 2ROWS, 2.54MM; Product Range:FCI Dubox 65239; Gender:Receptacle; No. of Positions:40Position s; Pitch Spacing:2.54mm; For Use With:FCI Dubox 65239 Series Contacts; Contact Termination Type:Crimp RoHS Compliant: Yes
Description
WTB HOUSING, RCPT, 40POS, 2ROWS, 2.54MM; Product Range:FCI Dubox 65239; Gender:Receptacle; No. of Positions:40Position s; Pitch Spacing:2.54mm; For Use With:FCI Dubox 65239 Series Contacts; Contact Termination Type:Crimp RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Wtb Housing, Rcpt, 40Pos, 2Rows, 2.54Mm; Product Range Amphenol Communications Solutions - 28AH8816 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Housing, Rcpt, 40Pos, 2Rows, 2.54Mm; Product Range Amphenol Communications Solutions
28AH8816
Wtb Housing, Rcpt, 40Pos, 2Rows, 2.54Mm; Product Range Amphenol Communications Solutions 28AH8816
WTB HOUSING, RCPT, 40POS, 2ROWS, 2.54MM; Product Range:FCI Dubox 65239; Gender:Receptacle; No. of Positions:40Position s; Pitch Spacing:2.54mm; For Use With:FCI Dubox 65239 Series Contacts; Contact Termination Type:Crimp RoHS Compliant: Yes

WTB HOUSING, RCPT, 40POS, 2ROWS, 2.54MM; Product Range:FCI Dubox 65239; Gender:Receptacle; No. of Positions:40Positions; Pitch Spacing:2.54mm; For Use With:FCI Dubox 65239 Series Contacts; Contact Termination Type:Crimp RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 28AH8816
Product Name Wtb Housing, Rcpt, 40Pos, 2Rows, 2.54Mm; Product Range Amphenol Communications Solutions
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 37 mm (1.46 inch)
Bearing Bore / Ring O.D. 1.26 inch (32 mm)
View Details