Amphenol Communications Solutions Wtb Housing, Rcpt, 32Pos, 2Rows, 2.54Mm; Product Range Amphenol Communications Solutions 65239-016LF

Description
WTB HOUSING, RCPT, 32POS, 2ROWS, 2.54MM; Product Range:FCI Dubox 65239; Gender:Receptacle; No. of Positions:32Position s; Pitch Spacing:2.54mm; For Use With:FCI Dubox 65239 Series Contacts; Contact Termination Type:Crimp RoHS Compliant: Yes
Description
WTB HOUSING, RCPT, 32POS, 2ROWS, 2.54MM; Product Range:FCI Dubox 65239; Gender:Receptacle; No. of Positions:32Position s; Pitch Spacing:2.54mm; For Use With:FCI Dubox 65239 Series Contacts; Contact Termination Type:Crimp RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Wtb Housing, Rcpt, 32Pos, 2Rows, 2.54Mm; Product Range Amphenol Communications Solutions - 28AH8814 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Housing, Rcpt, 32Pos, 2Rows, 2.54Mm; Product Range Amphenol Communications Solutions
28AH8814
Wtb Housing, Rcpt, 32Pos, 2Rows, 2.54Mm; Product Range Amphenol Communications Solutions 28AH8814
WTB HOUSING, RCPT, 32POS, 2ROWS, 2.54MM; Product Range:FCI Dubox 65239; Gender:Receptacle; No. of Positions:32Position s; Pitch Spacing:2.54mm; For Use With:FCI Dubox 65239 Series Contacts; Contact Termination Type:Crimp RoHS Compliant: Yes

WTB HOUSING, RCPT, 32POS, 2ROWS, 2.54MM; Product Range:FCI Dubox 65239; Gender:Receptacle; No. of Positions:32Positions; Pitch Spacing:2.54mm; For Use With:FCI Dubox 65239 Series Contacts; Contact Termination Type:Crimp RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 28AH8814
Product Name Wtb Housing, Rcpt, 32Pos, 2Rows, 2.54Mm; Product Range Amphenol Communications Solutions
Unlock Full Specs
to access all available technical data

Similar Products

.125 in. ID, .187 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-125187063 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 52 mm (2.05 inch)
Bearing Bore / Ring O.D. 1.77 inch (45 mm)
View Details