Amphenol Communications Solutions Connector, Plug, 20 Position, 2 Row; Product Range Amphenol Communications Solutions 65239-010LF

Description
CONNECTOR, PLUG, 20 POSITION, 2 ROW; Product Range:FCI 65239 Series; Gender:Receptacle; No. of Positions:20Position s; Pitch Spacing:2.54mm; For Use With:Socket Crimp Contacts; Connector Type:Wire to Board; No. of Contacts:20Contacts RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, PLUG, 20 POSITION, 2 ROW; Product Range:FCI 65239 Series; Gender:Receptacle; No. of Positions:20Position s; Pitch Spacing:2.54mm; For Use With:Socket Crimp Contacts; Connector Type:Wire to Board; No. of Contacts:20Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Plug, 20 Position, 2 Row; Product Range Amphenol Communications Solutions - 62K6531 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Plug, 20 Position, 2 Row; Product Range Amphenol Communications Solutions
62K6531
Connector, Plug, 20 Position, 2 Row; Product Range Amphenol Communications Solutions 62K6531
CONNECTOR, PLUG, 20 POSITION, 2 ROW; Product Range:FCI 65239 Series; Gender:Receptacle; No. of Positions:20Position s; Pitch Spacing:2.54mm; For Use With:Socket Crimp Contacts; Connector Type:Wire to Board; No. of Contacts:20Contacts RoHS Compliant: Yes

CONNECTOR, PLUG, 20 POSITION, 2 ROW; Product Range:FCI 65239 Series; Gender:Receptacle; No. of Positions:20Positions; Pitch Spacing:2.54mm; For Use With:Socket Crimp Contacts; Connector Type:Wire to Board; No. of Contacts:20Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 62K6531
Product Name Connector, Plug, 20 Position, 2 Row; Product Range Amphenol Communications Solutions
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 29 mm (1.14 inch)
Bearing Bore / Ring O.D. 0.9843 inch (25 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details