Amphenol Communications Solutions Wire-Board Connector Receptacle 16 Position, 2.54Mm; Product Range Amphenol Communications Solutions 65239-008LF

Description
WIRE-BOARD CONNECTOR RECEPTACLE 16 POSITION, 2.54MM; Product Range:FCI 65239 Series; Gender:Receptacle; No. of Positions:16Position s; Pitch Spacing:2.54mm; For Use With:Socket Crimp Contacts; No. of Contacts:16Contacts RoHS Compliant: Yes
Datasheet
Description
WIRE-BOARD CONNECTOR RECEPTACLE 16 POSITION, 2.54MM; Product Range:FCI 65239 Series; Gender:Receptacle; No. of Positions:16Position s; Pitch Spacing:2.54mm; For Use With:Socket Crimp Contacts; No. of Contacts:16Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire-Board Connector Receptacle 16 Position, 2.54Mm; Product Range Amphenol Communications Solutions - 62K6529 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector Receptacle 16 Position, 2.54Mm; Product Range Amphenol Communications Solutions
62K6529
Wire-Board Connector Receptacle 16 Position, 2.54Mm; Product Range Amphenol Communications Solutions 62K6529
WIRE-BOARD CONNECTOR RECEPTACLE 16 POSITION, 2.54MM; Product Range:FCI 65239 Series; Gender:Receptacle; No. of Positions:16Position s; Pitch Spacing:2.54mm; For Use With:Socket Crimp Contacts; No. of Contacts:16Contacts RoHS Compliant: Yes

WIRE-BOARD CONNECTOR RECEPTACLE 16 POSITION, 2.54MM; Product Range:FCI 65239 Series; Gender:Receptacle; No. of Positions:16Positions; Pitch Spacing:2.54mm; For Use With:Socket Crimp Contacts; No. of Contacts:16Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 62K6529
Product Name Wire-Board Connector Receptacle 16 Position, 2.54Mm; Product Range Amphenol Communications Solutions
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 41.27 mm (1.62 inch)
Bearing Bore / Ring O.D. 1.31 inch (33.35 mm)
View Details